EN
  • EN
  • DE
  • IT

LT1763CS8#TR

Part No LT1763CS8#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0504+
Reference case SOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746912-LT1763CS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1763CS8#TR CAD Model

Description

The LT1763CS8#TR is a high-performance low dropout voltage regulator (LDO) from Linear Technology, renowned for its exceptional noise and dropout characteristics. This regulator is designed for applications that require a clean and stable power supply, making it a perfect choice for sensitive analog circuits, high-end audio equipment, and precision instruments.

Key Features

  • Low Noise Output: With an ultra-low noise output of just 20μV RMS, the LT1763CS8#TR ensures that power supply noise does not compromise the performance of the connected load.
  • Low Dropout Voltage: The device offers an impressive low dropout voltage, typically 300mV at full load, which allows for efficient operation even when the input-to-output voltage differential is small.
  • Adjustable and Fixed Output Voltages: The LT1763CS8#TR comes in both adjustable versions, with an output voltage range from 1.22V to 20V, and fixed versions at 1.8V, 2.5V, 3.3V, and 5V, catering to a wide array of power requirements.
  • High Output Current: This regulator can deliver up to 500mA of continuous output current, suitable for a variety of applications.
  • Stable with Low ESR Output Capacitors: The LT1763CS8#TR remains stable with ceramic, tantalum, and aluminum electrolytic capacitors, providing flexibility in design.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms ensure that the device and the system are safeguarded against adverse conditions.

Applications

The LT1763CS8#TR's exceptional performance characteristics make it ideal for use in:

  • High-end audio equipment
  • Precision data acquisition systems
  • Battery-powered devices
  • Portable communications equipment
  • Medical devices
  • Linear power supplies

Package and Availability

The LT1763CS8#TR is available in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and is compatible with automated assembly processes. The "#TR" designation indicates that the product is provided in tape and reel packaging, facilitating efficient handling and manufacturing.

With its robust feature set and versatile applications, the LT1763CS8#TR from Linear Technology stands out as a reliable choice for designers looking to enhance the performance and stability of their power supply solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4336 $58.3712
35+ $3.2163 $112.5705
55+ $3.1077 $170.9235
78+ $2.8903 $225.4434
101+ $2.7816 $280.9416
126+ $2.6730 $336.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,580 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess