Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Part Status Last Time Buy
Output Type Adjustable
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 1.22V
Maximum Output Voltage 20V
Maximum Dropout Voltage 0.45V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 75μA
Maximum Supply Current 16mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Win Source Part Number 1206128-LT1763IDE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Power Management, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian LT1763IDE CAD Model

Description

LT1763IDE - Low Noise, Low Dropout Voltage Linear Regulator

The LT1763IDE from Linear Technology is a high-performance, low dropout voltage linear regulator designed to deliver a continuous output current of up to 500mA with an exceptionally low noise output, making it an ideal choice for sensitive RF and audio applications. This regulator boasts a wide input voltage range from 1.8V to 20V, accommodating a variety of power sources and ensuring versatility across different platforms and systems.

One of the standout features of the LT1763IDE is its low noise output, which is less than 20µVRMS over a 10Hz to 100kHz bandwidth. This characteristic is particularly beneficial for precision applications where noise can significantly impact performance, such as precision instrumentation, high-end audio equipment, and sensitive RF circuits.

In addition to its low noise capabilities, the LT1763IDE offers excellent transient response and stability with low ESR (Equivalent Series Resistance) output capacitors, such as ceramics. This feature allows for a compact design without compromising performance, as smaller capacitors can be used while still maintaining a stable operation.

The LT1763IDE also includes internal protection features that enhance the reliability of the final product. These protections include reverse battery protection, current limiting, and thermal limiting, which safeguard the device and the application from potential damage due to abnormal operating conditions.

Another advantage of the LT1763IDE is its dropout voltage, which is typically 300mV at full load, allowing for efficient operation even when the input-to-output voltage differential is minimal. This low dropout performance is particularly useful in battery-powered applications where maximizing the usable range of the battery voltage is crucial.

The device comes in a robust 12-Lead Plastic DFN package, which not only ensures a compact footprint on the PCB but also provides excellent thermal performance. The LT1763IDE is rated for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

Overall, the LT1763IDE from Linear Technology is a superior choice for any design where low noise, high reliability, and flexibility are required, making it an essential component for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 3.3V 750MA 8-MSOP
Lowest to $2.7974
ECAD model for MIC3975-3.3YMM-TR
ON Semiconductor
IC REG LINEAR 1.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170AXV180T2G
Analog Devices Inc.
IC REG LIN 3V 600MA 8-LFCSP-WD
Lowest to $13.2587
ECAD model for ADM7154ACPZ-3.0-R7
ON Semiconductor
IC REG LINEAR 2.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170BXV280T2G
Rohm Semiconductor
IC REG LINEAR 6V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BD60GA5MEFJ-ME2
Torex Semiconductor Ltd
IC REG LINEAR 1.1V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B112MR-G
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2V 300MA SOT23-5
Lowest to $0.5466
ECAD model for RP114N201D-TR-FE
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.8V 150MA SC-88A
Need more? Email Us
ECAD model for RP110Q282D-TR-FE
Rohm Semiconductor
IC REG LINEAR 2.8V 150MA SMP5
Need more? Email Us
ECAD model for BA028LBSG2-TR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
17+ $6.6866 $113.6722
26+ $6.4776 $168.4176
36+ $6.2688 $225.6768
47+ $6.0598 $284.8106
62+ $5.4329 $336.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,871 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention