EN
  • EN
  • DE

LT1768IGN#PBF

Part No LT1768IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTRLR CCFL SGL/MULT HP 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type CCFL Controller
Frequency 300kHz to 410kHz
Supply Voltage - Operating 8 V to 24 V
Operating Supply Current 7mA
Dimming Yes
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 120368-LT1768IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1768IGN#PBF CAD Model

Description

Product Overview: LT1768IGN#PBF

The LT1768IGN#PBF is a high-performance, multi-function power management IC designed and manufactured by Linear Technology, now part of Analog Devices. This versatile component is engineered to cater to a wide array of applications requiring efficient power regulation and management, making it an ideal choice for designers looking to optimize their power supply systems.

Key Features:

  • Precision Current Sensing: The LT1768 incorporates precision current sensing capabilities, allowing for accurate monitoring and control of the power delivered to the load. This feature is critical for applications that demand precise power delivery and management.
  • Adjustable Switching Frequency: With an adjustable switching frequency ranging from 200kHz to 2.4MHz, the LT1768 provides flexibility in designing the power supply topology, enabling optimization for efficiency, component size, and performance.
  • High Efficiency: The device is designed to achieve high efficiency in power conversion, which is essential for reducing heat dissipation and improving the reliability and longevity of the end application.
  • Thermal Protection: To ensure reliable operation under various conditions, the LT1768 comes with built-in thermal protection features that prevent overheating and potential damage to the IC and the surrounding components.
  • Low Shutdown Current: The low shutdown current feature of the LT1768 ensures minimal power consumption when the device is not in active operation, contributing to overall energy savings in the system.

Applications:

The LT1768IGN#PBF is suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Portable Devices
  • Industrial Systems
  • Medical Equipment

Package and Quality:

The device is available in a compact 16-pin narrow SSOP package, which is designed to occupy minimal space on the PCB while providing adequate thermal performance. The LT1768IGN#PBF is also RoHS compliant, ensuring adherence to current environmental and safety standards.

In summary, the LT1768IGN#PBF from Linear Technology is a sophisticated power management solution that combines precision, efficiency, and flexibility, making it an excellent choice for a diverse range of power-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC FLASH CONTROL 10W DUAL 14-DIP
Need more? Email Us
NXP / Nexperia
IC CCFL/EEFL CNTRL 42KHZ 24SSOP
Need more? Email Us
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8688
Microchip Technology
IC EL DRIVER 180VPP OUT 8-MSOP
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Infineon Technologies
IC BALLAST CONTROL ADAPT 8SOIC
Lowest to $0.5850

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8936 $59.5744
9+ $12.2204 $109.9836
13+ $11.8386 $153.9018
18+ $11.4567 $206.2206
23+ $11.0748 $254.7204
31+ $9.9291 $307.8021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess