EN
  • EN
  • DE

LT1783IS5

Part No LT1783IS5
Manufacturer Linear Technology
Description 1.25MHz, Over-The-Top Micropower, Rail-to-Rail Input and Output Op Amp in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206210-LT1783IS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1783IS5 CAD Model

Description

Introducing the LT1783IS5 from Linear Technology

The LT1783IS5 is a high-performance, low-power operational amplifier (op-amp) that is part of Linear Technology's robust product lineup. This precision op-amp is designed for a wide range of applications, including sensor interfacing, portable equipment, and data acquisition systems. The LT1783IS5 stands out due to its excellent balance of power efficiency and operational precision, making it an ideal choice for battery-powered devices and energy-sensitive applications.

Key Features of the LT1783IS5

  • Low Power Consumption: The LT1783IS5 is optimized for low-voltage operation, consuming minimal power which helps extend battery life in portable applications.
  • High Precision: With its precision specifications, the op-amp provides accurate signal amplification and processing, ensuring high-fidelity performance in critical applications.
  • Stable Operation: The device is designed to maintain stability over a wide range of operating conditions, providing reliable performance even under variable environmental factors.
  • Compact SOT-23 Package: The LT1783IS5 comes in a small SOT-23 package, making it suitable for space-constrained applications without sacrificing functionality.

Applications

The versatile nature of the LT1783IS5 allows it to be integrated into a variety of circuits. Its main applications include:

  • Portable medical devices
  • Low-power battery-operated equipment
  • Data conversion systems
  • Analog signal conditioning
  • Instrumentation

With its combination of low power consumption and high precision, the LT1783IS5 from Linear Technology is an excellent choice for designers looking to optimize their circuit designs for efficiency and accuracy. Whether it's for a sophisticated medical instrument or a compact consumer electronic device, the LT1783IS5 delivers consistent performance that engineers can rely on.

Conclusion

The LT1783IS5 operational amplifier represents Linear Technology's commitment to providing high-quality, reliable components for the electronics industry. Its small footprint, coupled with its impressive specifications, makes it a go-to solution for a multitude of applications where power efficiency and precision are paramount.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,355 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess