EN
  • EN
  • DE

LT1783IS6

Part No LT1783IS6
Manufacturer Linear Technology
Description 1.25MHz, Over-The-Top Micropower, Rail-to-Rail Input and Output Op Amp in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206211-LT1783IS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1783IS6 CAD Model

Description

The LT1783IS6 from Linear Technology is a high-performance step-down switching regulator designed to provide efficient power conversion with minimal noise, making it an ideal choice for sensitive applications requiring a stable power supply. This compact component is housed in a small TSOT-23 package, making it perfect for space-constrained applications.

Key Features:

  • High Frequency Operation: With a switching frequency of 1.25MHz, the LT1783IS6 allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Low Ripple Burst Mode® Operation: Its innovative Burst Mode operation ensures low output voltage ripple, making it suitable for noise-sensitive circuits while maintaining high efficiency at light loads.
  • Wide Input Voltage Range: The device operates from a 2.5V to 16V input voltage range, accommodating a variety of supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.8V, providing flexibility to power a broad range of ICs and applications.
  • High Efficiency: The LT1783IS6 offers up to 95% efficiency, ensuring minimal power loss during conversion and helping to extend battery life in portable applications.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the application from potential damage due to overcurrent conditions or excessive temperature.

Applications:

The LT1783IS6 is versatile enough to be used in a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Digital Cameras and Audio Devices
  • Wireless and DSL Modems
  • GPS Receivers

With its combination of high efficiency, low noise operation, and compact size, the LT1783IS6 from Linear Technology is an excellent choice for designers looking to optimize power management in their next project.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2541 $60.5082
5+ $24.8244 $124.1220
8+ $24.0483 $192.3864
10+ $23.2733 $232.7330
13+ $22.4971 $292.4623
18+ $20.1698 $363.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess