EN
  • EN
  • DE

LT1787HS8#PBF

Part No LT1787HS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURRENT SENSE 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Voltage - Input Offset 40μV
Operating Supply Current 60μA
Channel Output Current 50μA
Supply Voltage - Operating 2.5 V to 36 V, ±1.25 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058720-LT1787HS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1787HS8#PBF CAD Model

Description

Product Overview: LT1787HS8#PBF

The LT1787HS8#PBF is a precision, high-side current sense amplifier designed by Linear Technology, renowned for their expertise in analog integrated circuits. This device is housed in a small 8-lead SO package, optimized for space-saving applications without compromising performance.

Key Features

  • High-Side Current Sensing: The LT1787HS8#PBF is designed to monitor current flow in applications where the sensing is done above the ground, allowing for the detection of load current without interfering with the ground path of the load.
  • Wide Input Voltage Range: This current sense amplifier can handle a wide range of input voltages, from 4V to 60V, making it suitable for a variety of applications including industrial, automotive, and communications systems.
  • Low Current Consumption: With a quiescent current of only 60μA (typical), the LT1787HS8#PBF is an energy-efficient choice for battery-powered and portable applications.
  • Fixed Gain: The device features a fixed gain of 20V/V, providing a stable and predictable amplification of the sensed voltage across a shunt resistor.
  • Extended Temperature Range: The LT1787HS8#PBF operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

The versatility of the LT1787HS8#PBF makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Automotive battery monitoring
  • Portable power management
  • Telecommunications equipment
  • Industrial control systems
  • Power management in PCs and servers

Reliability and Quality

Linear Technology's commitment to high-quality and reliable products is evident in the LT1787HS8#PBF. The device is manufactured with robust protection features, including reverse battery protection up to 60V, which safeguards the amplifier from incorrect power connections.

Summary

In summary, the LT1787HS8#PBF from Linear Technology is a high-performance, high-side current sense amplifier that offers precision monitoring of current in a variety of applications. Its wide input voltage range, low power consumption, and robust design make it a reliable choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess