Introducing the LT1791ACS: A Robust CAN Transceiver from Linear Technology
The LT1791ACS is a high-quality CAN (Controller Area Network) transceiver designed by Linear Technology, now part of Analog Devices, to provide reliable data communication in harsh environments. This device is perfect for industrial, automotive, and instrumentation applications where a dependable connection is a must. With its ability to handle up to 1 megabit per second (Mbps) data rates, the LT1791ACS is a versatile component for modern CAN networks.
Key Features of the LT1791ACS
- High Speed: The LT1791ACS supports data rates up to 1 Mbps, making it suitable for high-speed communication requirements.
- Protection: It is designed with protection against transients, ensuring robust performance even in environments with high electrical noise.
- Extended Common-Mode Range: The device can handle common-mode voltages from -12V to +12V, exceeding the ISO 11898 specification.
- Thermal Shutdown: An integrated thermal shutdown feature protects the device from damage due to excessive power dissipation.
- Fail-Safe Features: The LT1791ACS is designed with fail-safe features that guarantee a high level of safety, including a receiver that defaults to a high state if the inputs are unconnected.
- Power Supply Flexibility: This transceiver operates from a supply voltage range of 4.75V to 5.25V, accommodating a variety of power systems.
Applications
The LT1791ACS is ideal for a range of applications that require robust and reliable CAN communication. It is commonly used in:
- Automotive Networks
- Industrial Control Systems
- Building Automation
- Factory Automation
- Instrumentation Networks
Robust Design
With its strong immunity to electromagnetic interference (EMI) and the ability to withstand voltage transients, the LT1791ACS is engineered to perform in the most demanding conditions. Its thermal shutdown and overvoltage protection features ensure that the transceiver remains operational and safe, even under extreme circumstances.
Whether you're designing a new CAN network or upgrading an existing one, the LT1791ACS from Linear Technology offers the performance, reliability, and protection needed to keep your communications running smoothly.