EN
  • EN
  • DE

LT1791AIN

Part No LT1791AIN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 60V Fault Protected RS485/RS422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206270-LT1791AIN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1791AIN CAD Model

Description

Linear Technology LT1791AIN Product Overview

The LT1791AIN is a robust and reliable RS485/RS422 transceiver from Linear Technology, designed to provide efficient communication in industrial environments. This component is engineered to withstand the harsh conditions commonly found in industrial applications, offering both high performance and durability.

Key Features

  • Extended Common-Mode Range: The LT1791AIN operates on a common-mode voltage range of -7V to +12V, exceeding the requirements of the RS485 and RS422 standards. This ensures reliable data transmission even in the presence of ground loop voltages and common-mode noise.
  • High ESD Protection: With an Electrostatic Discharge (ESD) protection of ±15kV on the transceiver interface pins, the device is well-suited for environments where static discharges are a concern, helping to prevent damage and extend the product's lifespan.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating. If the internal temperature exceeds a safe threshold, the driver is automatically disabled, preventing thermal damage.
  • Driver and Receiver Enable Functions: The LT1791AIN includes separate driver and receiver enable pins, which provide additional flexibility and control over the transceiver's operation, allowing for selective participation in bus communication.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that guarantees a known output state if the inputs are left open, shorted, or idle, ensuring signal integrity during fault conditions.

Applications

The LT1791AIN is ideal for a variety of applications that require reliable data transmission and robust protection features. These include, but are not limited to:

  • Industrial control systems
  • Factory automation
  • Networked devices in harsh environments
  • Instrumentation networks

Technical Specifications

The device is characterized by its 5V supply voltage and a data rate of up to 2.5Mbps. It is offered in a 14-pin narrow SOIC package, which is suitable for space-constrained applications. The operating temperature range of -40°C to 85°C ensures that the LT1791AIN can perform reliably in a wide range of environmental conditions.

Conclusion

Overall, the LT1791AIN from Linear Technology is a high-quality RS485/RS422 transceiver that offers a combination of performance, protection, and reliability. Its robust feature set makes it an excellent choice for industrial communication networks where uptime and data integrity are critical.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess