Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 20mV
Data Rate 250kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1058762-LT1791CS#PBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Power Management
Ultra Librarian 3D Model Ultra Librarian LT1791CS#PBF CAD Model

Description

The LT1791CS#PBF is a high-performance CAN (Controller Area Network) transceiver from Linear Technology, designed to provide reliable data communication in harsh environments. It is a key component for automotive and industrial applications where a robust network is crucial for system integrity and performance.

Key Features

  • High Speed: Supports CAN data transmission rates up to 1 Mbps.
  • ISO 11898 Compliant: Meets the physical layer requirements for a CAN transceiver as set out in the ISO 11898 standard.
  • Extended Common-Mode Range: Operates over a common-mode range of -12V to +12V, exceeding the ISO 11898 specification and ensuring function in electrically noisy environments.
  • Thermal Protection: Features thermal shutdown protection to prevent damage from overheating.
  • Protection Features: Includes protection against high voltage transients, electrical fast transients (EFT), and electrostatic discharge (ESD).
  • Fail-Safe Features: Guarantees a high receiver output state if the inputs are left unconnected or shorted.
  • Sleep Mode: Offers a low current sleep mode for power conservation.
  • Power Supply Range: Compatible with 5V supply voltage, with a maximum supply current of 70mA.

Applications

The LT1791CS#PBF is ideal for a variety of applications where a robust and reliable CAN communication interface is required, including:

  • Automotive networks
  • Industrial control systems
  • Building automation
  • Heavy machinery
  • Marine electronics

Package and Quality

The transceiver comes in a sturdy 14-pin narrow SOIC package, ensuring durability and ease of integration into existing systems. Linear Technology's commitment to quality guarantees that the LT1791CS#PBF transceiver is manufactured to the highest standards, ensuring reliable performance even in the most demanding conditions.

With its robust design and comprehensive protective features, the LT1791CS#PBF is the ideal solution for systems that require dependable communication over CAN networks.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8274 $59.1370
11+ $9.7046 $106.7506
16+ $9.4013 $150.4208
22+ $9.0980 $200.1560
29+ $8.7948 $255.0492
39+ $7.8850 $307.5150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,730 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention