Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206273-LT1791IN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1791IN CAD Model

Description

Product Overview: LT1791IN

The LT1791IN is a robust, high-speed, and long-distance transceiver from Linear Technology, designed to provide reliable data communication over extended distances. It is part of Linear Technology's family of RS485/RS422 transceivers, which are known for their high performance and durability in challenging industrial environments.

Key Features

  • High-Speed Operation: The LT1791IN is capable of data transmission speeds up to 52Mbps, making it suitable for applications that require fast data transfer rates.
  • Extended Common-Mode Range: With a wide common-mode range of -7V to 12V, the LT1791IN ensures reliable communication in environments with electrical noise or large ground potential differences.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating by disabling the driver outputs if the junction temperature exceeds safe operating limits.
  • Failsafe Receiver: The LT1791IN features a failsafe receiver that guarantees a known output state if the inputs are open or shorted, enhancing data integrity.
  • Half-Duplex Configuration: It operates in a half-duplex mode, allowing for two-way communication over a single pair of wires, which helps reduce the overall system cost and complexity.
  • Power Supply Range: The device can operate from a single 5V supply, making it compatible with a variety of systems and simplifying power management.
  • ESD Protection: It offers excellent Electrostatic Discharge (ESD) protection, ensuring the transceiver's resilience in environments prone to static discharge.

Applications

The LT1791IN is ideally suited for a range of applications that demand reliable data transmission over long distances or in electrically noisy conditions. It is commonly used in:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Networked communication systems
  • Instrumentation

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1791IN transceiver meets the highest standards for reliability and performance. The device is available in an industrial-grade package, making it suitable for operation in a wide temperature range and harsh conditions. With its robust design and advanced features, the LT1791IN is a top choice for designers looking to implement reliable communication interfaces in their industrial applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.5105 $73.5735
15+ $8.6244 $129.3660
24+ $8.3553 $200.5272
32+ $8.0851 $258.7232
42+ $7.8159 $328.2678
56+ $7.0074 $392.4144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 101 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention