EN
  • EN
  • DE

LT1793ACN8#PBF

Part No LT1793ACN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4.2MHZ 8DIP / Op Amp Single Low Noise Amplifier ±20V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 3.4 V/μs
GBP - Gain Bandwidth Product 4.2MHz
Current - Input Bias 3pA
Voltage - Input Offset 250μV
Operating Supply Current 4.2mA
Dual Supply Voltage (±) ±4.5 V ~ 20 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780703-LT1793ACN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1793
Introduction Date May 14, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1793ACN8#PBF CAD Model

Description

The LT1793ACN8#PBF is a high-performance, precision operational amplifier from Linear Technology, a brand of Analog Devices. This product is renowned for its exceptional accuracy and stability, making it an ideal choice for a wide range of applications in measurement, instrumentation, and control systems.

Key Features

  • Precision Performance: The LT1793ACN8#PBF boasts a low offset voltage and drift, ensuring high accuracy in signal amplification over time and temperature variations.
  • Wide Supply Range: This op-amp can operate from a supply range of ±2.5V to ±18V, providing flexibility in various power environments and application requirements.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive capacitive loads effectively, making it suitable for buffering and other demanding applications.
  • Low Noise: With its low noise characteristics, the LT1793ACN8#PBF ensures signal integrity, which is critical for precision measurement and data acquisition systems.
  • Robust Design: The device is designed to handle input over-voltage protection up to 18V, safeguarding the op-amp against unexpected voltage spikes.

Applications

The LT1793ACN8#PBF is versatile and can be used in various applications, including:

  • Test Equipment
  • Data Acquisition Systems
  • Medical Instrumentation
  • Process Control
  • Analog Filters
  • Precision Current Sensing

Package and Quality

The operational amplifier is housed in an 8-lead PDIP (Plastic Dual In-line Package), which is known for its ease of handling and robustness. The package is lead (Pb) free and RoHS compliant, ensuring that it meets modern environmental standards for electronic components.

Conclusion

The LT1793ACN8#PBF from Linear Technology is a top-tier operational amplifier that delivers precision, flexibility, and reliability. Its robust design and comprehensive features make it a go-to component for engineers and designers who require the highest level of performance in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3858 $55.1574
7+ $15.0858 $105.6006
11+ $14.6143 $160.7573
15+ $14.1429 $212.1435
19+ $13.6715 $259.7585
25+ $12.2572 $306.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess