EN
  • EN
  • DE

LT1881AIN8

Part No LT1881AIN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual and Quad Rail-to-Rail Output, Picoamp Input Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206360-LT1881AIN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1881AIN8 CAD Model

Description

Product Overview: LT1881AIN8 by Linear Technology

The LT1881AIN8 is a precision dual operational amplifier (op-amp) designed and manufactured by Linear Technology, a brand known for its high-performance analog integrated circuits. This particular product is tailored for applications that demand accuracy and stability over a wide range of operating conditions. It is an ideal choice for instrumentation, active filters, and buffer amplifiers.

Key Features:

  • High Precision: The LT1881AIN8 boasts an offset voltage of just 30µV, which is exceptionally low. This ensures that the signal integrity is maintained, making it suitable for precision applications.
  • Low Noise: With a low noise density of 1.3µV/√Hz at 1kHz, this op-amp ensures a clean amplification of the input signal without introducing significant noise, which is crucial for sensitive electronic applications.
  • High Gain Bandwidth Product: The device features a gain bandwidth product of 3MHz, which enables it to handle a wide range of frequencies without compromising the gain.
  • Single Supply Operation: It can operate on a single supply voltage ranging from 2.7V to 36V, or dual supplies of ±1.35V to ±18V, providing flexibility in various circuit designs.
  • Low Power Consumption: The LT1881AIN8 is designed to be power-efficient, consuming just 350µA per amplifier, making it an excellent choice for battery-powered devices.

Package and Temperature Range:

The device comes in an 8-pin PDIP package, ensuring ease of integration into a wide array of PCB designs. It operates over an extended industrial temperature range of -40°C to 85°C, which guarantees reliable performance in harsh environmental conditions.

Applications:

  • Test Equipment
  • Data Acquisition Systems
  • Medical Instrumentation
  • Active Filters
  • Buffer Amplifiers

The LT1881AIN8 from Linear Technology stands out with its precision, low noise, and power efficiency, making it an excellent choice for professionals looking for a reliable dual operational amplifier. Its robust design and flexible power supply options cater to a multitude of electronic applications, ensuring optimal performance in diverse scenarios.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess