EN
  • EN
  • DE
  • IT

LT1884

Part No LT1884
Manufacturer Linear Technology
Description Dual/Quad Rail-to-Rail Output, Picoamp Input Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206368-LT1884
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Power Management
Ultra Librarian 3D Model Ultra Librarian LT1884 CAD Model

Description

Linear Technology's LT1884 Precision Operational Amplifier

The LT1884 from Linear Technology stands out as a dual precision operational amplifier that delivers outstanding performance with its low noise and high precision characteristics. Designed to meet the requirements of sophisticated electronic systems, this op-amp is a perfect choice for a wide range of applications, including test equipment, medical devices, and instrumentation.

Key Features:

  • Low Offset Voltage: The LT1884 offers an ultra-low input offset voltage, which minimizes errors in high precision applications, ensuring accurate signal amplification and processing.
  • Low Noise: With its low noise performance, the LT1884 is ideal for audio and instrumentation applications where maintaining signal integrity is critical.
  • High Gain Bandwidth: This operational amplifier features a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising the gain.
  • Rail-to-Rail Output: The LT1884 can swing its output voltage close to the supply rails, maximizing the dynamic range in single-supply operations.
  • Low Power Consumption: It is designed for power-sensitive applications, offering high performance while consuming minimal power.

Applications:

  • Test and Measurement Equipment
  • Precision Data Acquisition Systems
  • Medical Instrumentation
  • Process Control Systems
  • Professional Audio Equipment

The LT1884 operational amplifier is available in several package options, including the space-saving MSOP and the standard SOIC, providing flexibility for various design needs. Its extended temperature range also ensures reliable performance in extreme environments. Whether you're designing a high-precision sensor interface or a low-noise audio preamplifier, the LT1884 is a robust solution that promises to deliver precision without compromise.

For detailed specifications, application notes, and additional resources, please visit Linear Technology's official website or contact their support team for technical assistance.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6478 $67.7736
28+ $4.6350 $129.7800
44+ $4.4901 $197.5644
60+ $4.3452 $260.7120
77+ $4.2003 $323.4231
104+ $3.7657 $391.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess