EN
  • EN
  • DE

LT1886

Part No LT1886
Manufacturer Linear Technology
Description Dual 700MHz, 200mA Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206377-LT1886
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1886 CAD Model

Description

The LT1886 from Linear Technology is a high-performance dual precision operational amplifier that boasts a unique combination of speed, precision, and low noise. This operational amplifier is ideal for a wide range of applications, including telecommunications, test equipment, and sensor interfaces.

Key Features of the LT1886:

  • High Output Drive: The LT1886 can deliver up to ±50mA of output current, making it suitable for driving heavy loads.
  • Low Distortion: With a total harmonic distortion (THD) of -90dB, the LT1886 ensures high-fidelity signal amplification.
  • Low Noise: A low input noise voltage of 9nV/√Hz at 1kHz minimizes the impact on signal integrity, making it perfect for sensitive applications.
  • High Speed: The slew rate of 2.8V/μs coupled with a gain bandwidth product of 8MHz allows for fast and accurate signal processing.
  • Precision: Offset voltage of just 250μV and low input bias currents provide high accuracy in measurement and control systems.
  • Wide Supply Range: The LT1886 operates from a supply range of ±2.5V to ±15V, offering flexibility in various circuit designs.
  • Rail-to-Rail Output Swing: This feature allows the output to swing close to the supply rails, maximizing the dynamic range.

The LT1886 is available in different package options, including the 8-lead PDIP and the 8-lead SO packages, providing versatility for board layouts. Its robust design ensures reliable performance even under challenging conditions, making it a go-to choice for engineers seeking a dependable dual op-amp.

Applications:

  • Active Filters
  • Buffer Amplifiers
  • Data Acquisition Systems
  • Telecommunications
  • Audio and Video Signal Processing

Overall, the LT1886 from Linear Technology is a superior choice for design engineers looking for an op-amp that delivers precision, speed, and low noise in a dual package. Its comprehensive feature set ensures it can meet the rigorous demands of a broad array of applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9090 $59.0900
24+ $4.8487 $116.3688
37+ $4.6974 $173.8038
51+ $4.5449 $231.7899
66+ $4.3936 $289.9776
88+ $3.9397 $346.6936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess