EN
  • EN
  • DE

LT1931AIS5#TRMPBF

Part No LT1931AIS5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CUK INV ADJ 1A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Cuk
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.45V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) -1.255V
Maximum Output Voltage -34V
Output Current 1A
Frequency - Switching 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1058880-LT1931AIS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1931AIS5#TRMPBF CAD Model

Description

LT1931AIS5#TRMPBF - High Efficiency DC/DC Converter

The LT1931AIS5#TRMPBF from Linear Technology is a highly efficient, fixed frequency, step-up DC/DC converter that is designed to operate as a boost power supply. This compact component is part of the LT1931 series and is packed in a small SOT-23 package, making it ideal for space-constrained applications.

Key Features:

  • High Voltage Capability: The LT1931 can generate output voltages up to 34V from an input voltage range of 1.2V to 16V, providing flexibility for a variety of power supply designs.
  • High Switching Frequency: With a switching frequency of 1.2MHz, the LT1931 allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply solution.
  • Low Quiescent Current: The device features a quiescent current of only 2.5mA, which improves battery life in portable applications.
  • High Efficiency: The LT1931 series offers high efficiencies, up to 86%, which is beneficial for reducing power loss and heat generation in the system.
  • Internal 2A Switch: The integrated 2A, 36V switch enables the LT1931 to deliver high power outputs without the need for external FETs, simplifying the design and saving board space.
  • Stable with Ceramic Capacitors: The device remains stable with ceramic output capacitors, which are smaller, have lower ESR, and are more reliable over temperature compared to electrolytic capacitors.
  • Soft-Start Function: The built-in soft-start function limits inrush current during startup, which can prevent system issues and extend component life.
  • Thermal Protection: The LT1931 includes thermal shutdown protection to safeguard the device under high temperature operating conditions.

Applications:

The LT1931AIS5#TRMPBF is suitable for a wide range of applications, including but not limited to:

  • Portable Battery-Powered Equipment
  • Medical Diagnostic Equipment
  • LED Drivers
  • Telecom Power Supplies
  • Local 5V to 12V or 24V Conversion

This high-performance DC/DC converter from Linear Technology provides a compact, efficient, and versatile solution for various high-voltage and high-power applications where space and power efficiency are critical.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9625 $53.7750
14+ $7.3538 $102.9532
22+ $7.1240 $156.7280
30+ $6.8942 $206.8260
38+ $6.6644 $253.2472
51+ $5.9750 $304.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess