EN
  • EN
  • DE

LT8616IFE

Part No LT8616IFE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL 28TSSOP / Buck Switching Regulator IC Positive Adjustable 0.79V 2 Output 1.5A, 2.5A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.79V
Voltage - Output (Max) 41.8V
Current - Output 1.5A, 2.5A
Frequency - Switching 200kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348792-LT8616IFE
Ultra Librarian 3D Model Ultra Librarian LT8616IFE CAD Model

Description

The LT8616IFE is a high-performance, dual channel step-down switching regulator from Analog Devices Inc. that delivers efficiency, compactness, and precision. It is designed to meet the stringent power requirements of modern portable and fixed equipment.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.4V to 42V, making it suitable for applications with varying input supplies, including automotive and industrial systems.
  • Dual Independent Outputs: It features two independent outputs capable of delivering 2.5A each, with the second channel having the capability to synchronize to the first, providing design flexibility and optimization for various load conditions.
  • High Efficiency: The LT8616IFE boasts high efficiency that results in low heat generation, a critical feature for thermally sensitive applications. This efficiency is maintained over a wide range of output currents.
  • Fast Minimum On-Time: With its fast minimum on-time, the converter can support high-frequency operation that translates into a smaller solution size due to smaller external components.
  • Low Ripple Burst Mode® Operation: This feature ensures low output ripple and high efficiency at light loads, which is essential for battery-powered devices, contributing to extended battery life.

Applications

The LT8616IFE is ideal for a variety of applications that require efficient power conversion and dual output capability. These include:

  • Automotive Power Supplies
  • Industrial Power Systems
  • General Purpose Dual Output Regulators
  • Telecommunications Equipment
  • Battery-Operated Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT8616IFE is no exception. It is designed to meet the high reliability standards required in industrial and automotive environments. The device is available in a thermally enhanced 28-lead TSSOP package with exposed pad for improved thermal performance.

In conclusion, the LT8616IFE dual channel step-down converter is a versatile and robust solution for a wide array of power supply designs, offering the efficiency, reliability, and performance expected from a leader in power management technology.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8602 $59.1612
13+ $9.2238 $119.9094
20+ $8.9062 $178.1240
28+ $8.2698 $231.5544
37+ $7.9522 $294.2314
46+ $7.6334 $351.1364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,306 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess