EN
  • EN
  • DE

LM2662MX

Part No LM2662MX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2662/LM2663 Switched Capacitor Voltage Converter | IC REG CHARGE PUMP INV 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 1.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage -Vin, 2Vin, Vin/2
Output Current 200mA
Switching Frequency 10kHz, 75kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2662
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197678-LM2662MX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2662MX CAD Model

Description

The Texas Instruments LM2662MX is a versatile and efficient switched capacitor voltage converter designed to meet the needs of a wide range of electronic applications. This IC comes from the renowned LM2662 series, known for its reliability and performance. The LM2662MX is adept at converting a positive voltage in the range of +1.5V to +5.5V to the corresponding negative voltage of the same magnitude.

Key Features

  • Voltage Conversion: The LM2662MX operates as a voltage inverter, offering an easy solution to generate a negative supply from a positive input. It is particularly useful in applications where a negative auxiliary voltage is required.
  • Efficiency: Employing a switched capacitor technology, this device provides high efficiency compared to traditional linear voltage converters. This makes it an excellent choice for battery-powered devices where power conservation is crucial.
  • Frequency Operation: With a typical operating frequency of 160 kHz, the LM2662MX can use small, low-cost capacitors, reducing the overall size and cost of the power supply design.
  • Low Power Consumption: The quiescent current is minimal, further enhancing its suitability for portable applications.
  • Simple Design: The simplicity of its external circuit requirements makes it easy to integrate into a variety of designs without the need for complex ancillary components.

Applications

The LM2662MX is a flexible component that can be used in numerous applications. It is ideal for battery-powered devices, portable equipment, and any system that requires a negative voltage rail. Common applications include:

  • Portable instruments
  • Operational amplifier power supplies
  • Handheld devices
  • Interface power supply conversion

Technical Specifications

  • Package: The LM2662MX is available in an 8-pin SOIC package, making it compact and suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability under varying environmental conditions.

With its high efficiency, low power consumption, and ease of use, the Texas Instruments LM2662MX switched capacitor voltage converter is an excellent choice for designers looking to incorporate a negative voltage supply into their systems without compromising on space or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1992 $53.9640
90+ $1.1233 $101.0970
140+ $1.0854 $151.9560
200+ $1.0095 $201.9000
260+ $0.9715 $252.5900
325+ $0.9336 $303.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,870 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess