EN
  • EN
  • DE

LT1933ES6

Part No LT1933ES6
Manufacturer Linear Technology
Description 600mA, 500kHz Step-Down Switching Regulator in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206387-LT1933ES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1933ES6 CAD Model

Description

The LT1933ES6 is a compact, high-efficiency, step-down DC/DC converter designed and manufactured by Linear Technology, a renowned leader in analog integrated circuits. This particular product is well-suited for portable and battery-operated applications due to its small footprint and low power consumption.

Key Features

  • Adjustable Output Voltage: The LT1933ES6 allows for an adjustable output voltage, which can be set from 1.25V to the input voltage level, providing a versatile solution for various design requirements.
  • High Efficiency: With efficiencies up to 92%, this converter ensures that power loss is minimized, thus extending battery life and reducing heat generation in sensitive applications.
  • Wide Input Voltage Range: The device operates from an input voltage range of 3.6V to 36V, making it suitable for a broad array of power sources, including single-cell Li-Ion batteries and industrial supplies.
  • Low Quiescent Current: A quiescent current of only 85µA (typical) at no load helps conserve battery life in portable devices.
  • Small Package: The LT1933ES6 comes in a compact TSOT-23 package, which is ideal for space-constrained applications.
  • Integrated Switch: The device includes a 1.1A internal switch, which simplifies the design and reduces external component count.
  • Stable with Ceramic Capacitors: The converter is designed to be stable with ceramic output capacitors, providing a cost-effective solution without compromising performance.

Applications

The LT1933ES6 is versatile and can be used in a variety of applications including:

  • Portable Instruments
  • Battery-Operated Equipment
  • Automotive Power Systems
  • Industrial Supplies
  • Step-Down Converters for Distributed Power Systems

Conclusion

The LT1933ES6 from Linear Technology stands out as a high-efficiency, versatile step-down converter that addresses the needs of modern portable and space-constrained applications. Its combination of features, such as adjustable output voltage, high efficiency, and low quiescent current, make it an excellent choice for designers looking to optimize power management in their products.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess