The LT1934IS6 is a high-performance, step-down DC/DC converter brought to you by Linear Technology, a company renowned for its innovative power management solutions. This compact and efficient converter is designed to meet the rigorous demands of modern electronic applications, providing a reliable power source for your devices.
Key Features
- High Efficiency: The LT1934IS6 can convert input voltages as high as 36V down to lower output voltages with a high efficiency rate, making it ideal for battery-powered devices where energy conservation is paramount.
- Low Quiescent Current: With its low quiescent current, this converter ensures minimal power drain when in standby mode, thereby extending the battery life of the application it's used in.
- Adjustable Frequency: The switching frequency can be set with an external resistor or synchronized to an external clock, providing design flexibility and optimization of component sizes.
- Thermal Protection: The device includes thermal shutdown protection that safeguards the converter from damage due to overheating, ensuring reliability and longevity.
- Small Footprint: The LT1934IS6 comes in a compact SOT-23 package, making it suitable for space-constrained applications without compromising on power or efficiency.
Applications
The versatile nature of the LT1934IS6 makes it suitable for a wide range of applications, including but not limited to:
- Portable and battery-powered electronics
- Automotive power systems
- Industrial power supplies
- Telecommunications equipment
Technical Specifications
Parameter
Value
Input Voltage Range
3.6V to 36V
Output Voltage Range
Adjustable down to 1.25V
Switching Frequency
200kHz to 2.2MHz (Adjustable)
Package Type
SOT-23
Overall, the LT1934IS6 from Linear Technology is a robust and versatile step-down converter that offers efficiency, reliability, and a small package size, making it an excellent choice for designers looking to optimize their power management solutions.