EN
  • EN
  • DE

M74HC4051

Part No M74HC4051
Manufacturer STMicroelectronics
Description ANALOGMULTIPLEXER/DEMULTIPLEXER: SINGLE8CHANNEL, DUAL 4CHANNEL, TRIPLE2CHANNEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211125-M74HC4051
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Signal Processing
Ultra Librarian 3D Model Ultra Librarian M74HC4051 CAD Model

Description

The M74HC4051 is a versatile 8-channel multiplexer/demultiplexer IC from STMicroelectronics, designed for efficient signal routing in various analog and digital applications. This high-speed CMOS device is suitable for switching analog signals, digital signals, or both, offering a great deal of flexibility for designers.

The device features a single 8-channel multiplexer/demultiplexer configuration, which allows one of eight inputs to be selected and transmitted to a single output. This can also operate in reverse, with one input being distributed to any of the eight outputs, depending on the state of the selection inputs. The M74HC4051 operates with a wide range of supply voltages, from 2V to 6V, making it compatible with TTL levels and capable of interfacing with 5V digital systems with ease.

Key features of the M74HC4051 include low ON resistance, low crosstalk between switches, and high OFF isolation. This ensures minimal signal distortion and makes it an excellent choice for audio, video, and data signal routing. Additionally, the device boasts low power dissipation, which is crucial for power-sensitive applications.

The M74HC4051 is also characterized by its high noise immunity and low power consumption, which stem from the silicon gate CMOS fabrication. ESD protection is built into the design, ensuring device longevity and reliability in the face of electrostatic discharges. The IC is available in multiple package options, including DIP, SOIC, and TSSOP, providing flexibility for various PCB designs and space constraints.

Applications for the M74HC4051 range from analog and digital multiplexing/demultiplexing, signal gating, and data acquisition systems to communication systems, where precise and reliable signal management is paramount. Its robustness and versatility make the M74HC4051 a go-to component for engineers looking to create efficient and reliable designs in a broad array of electronic applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7311 $58.4880
195+ $0.6006 $117.1170
300+ $0.5821 $174.6300
415+ $0.5625 $233.4375
535+ $0.5440 $291.0400
715+ $0.4874 $348.4910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess