Products specifications Report Issue?

Win Source Part Number 1002083-A29400TM-70
Categories OEM Parts(A-B)
Manufacturer Amic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A29400TM-70 CAD Model

Description

The A29400TM-70 is a 4M-bit CMOS Flash Memory organized as 512K x 8 manufactured by Amic. It is a non-volatile memory device that retains data even when power is removed. This type of memory is often used in embedded systems, consumer electronics, and other applications where data storage is required. The '70' likely refers to an access time of 70ns.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in microcontrollers and embedded processors.
  • Consumer Electronics: Found in digital cameras, MP3 players, and gaming consoles for storing user data and application code.
  • Networking Devices: Employed in routers, switches, and modems for storing network operating systems and configuration parameters.
  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs) and industrial computers for storing control algorithms and machine parameters.
  • Medical Devices: Integrated into patient monitoring systems and diagnostic equipment for storing calibration data and patient records.

Features

  • 4M-bit Capacity: Provides a storage capacity of 4 megabits (512K x 8).
  • CMOS Technology: Offers low power consumption and high performance.
  • Fast Access Time: Features a quick read access time for efficient data retrieval, indicated by the 70ns.
  • Single Power Supply: Operates from a single voltage supply for simplified system integration.
  • Sector Erase Capability: Allows for selective erasure of memory blocks for efficient data management.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Low Power Consumption: Minimizes energy usage in portable and battery-powered devices.
  • Fast Read Access: Enables quick execution of code and retrieval of data.
  • Simplified System Design: Reduces complexity and cost of system integration.
  • Flexible Data Management: Allows for efficient storage and manipulation of data.

Additional Details

The A29400TM-70 is commonly available in packages like TSOP (Thin Small Outline Package). Characteristics of the flash memory include:

  • Operating Voltage: The specific voltage required for operation.
  • Operating Temperature Range: The range of temperatures where the device will function correctly.
  • Erase/Write Cycles: The endurance of the memory, or how many times it can be erased and rewritten.
  • Data Retention: How long the data will remain valid when stored.
  • Package Type: The type of physical package used, influencing mounting methods.

For detailed technical information, consult the manufacturer's datasheet, which includes electrical characteristics, timing specifications, and package dimensions. Ensure proper handling and application to ensure reliable and long-term performance.

You May Also Be Interested in

NXP / Nexperia
Diode BY229/200/BY229F/200 PHILIPS Ampere=7 TO220
Need more? Email Us
ECAD model for BY229F-200
AVX Corp/Kyocera Corp
CAP 68MF -20% +80% 5.5V SMD / 68 mF (EDLC) Supercapacitor 5.5 V BZ05, 3 Lead 125mOhm 1000 Hrs @ 70°C
Need more? Email Us
ECAD model for BZ055A683ZSB
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode Array 3 Independent 24 V 200 mW ±5% SOT-363
Lowest to $0.0392
ECAD model for BZX84C24TW_R1_00001
Rectron USA
DIODE ZENER 3.9V 500MW SOD-323 / Zener Diode 3.9 V 500 mW ±2% Surface Mount SOD-323
Need more? Email Us
ECAD model for BZT52B3V9S
STMicroelectronics
DIODE GEN PURP 400V 8A TO220AC / Diode Standard 400 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYT08P-400
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 6.2 V 410 mW ±1.94% Surface Mount SOT-23
Need more? Email Us
ECAD model for BZX84B6V2-AU_R1_000A1
STMicroelectronics
Need more? Email Us
ECAD model for BUX42
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 10 V 200 mW ±2% Surface Mount SOD-323
Lowest to $0.0353
ECAD model for BZT52-B10S_R1_00001
Panjit
Lowest to $0.3022
ECAD model for BX320F_R1_00001

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention