EN
  • EN
  • DE

LT1945

Part No LT1945
Manufacturer Linear Technology
Description Dual Micropower DC/DC Converter with Positive and Negative Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206407-LT1945
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1945 CAD Model

Description

Introducing the LT1945 Dual DC/DC Converter from Linear Technology

The LT1945 from Linear Technology is a versatile and powerful dual DC/DC converter designed to meet the needs of a wide array of applications. This compact, high-efficiency device integrates two independent switching regulators in a single package, making it an ideal solution for space-constrained applications that require multiple supply voltages.

Key Features

  • Dual Independent Outputs: The LT1945 features two outputs, each capable of delivering up to 600mA of continuous output current. This allows for simultaneous generation of positive and negative outputs from a single input source.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 12V, accommodating a variety of power sources, including single-cell Li-Ion batteries and multi-cell battery stacks.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 2MHz, enabling the use of small, low-cost capacitors and inductors while also providing a fast transient response.
  • Low Quiescent Current: The LT1945 maintains a low quiescent current, making it suitable for battery-powered devices where power efficiency is critical.
  • Integrated Boost and Inverting Switching Regulators: The integrated boost (step-up) and inverting (step-down) regulators allow for positive and negative outputs to be generated without the need for an external inverting charge pump.

Applications

The LT1945 is particularly well-suited for portable or compact devices that require dual power rails. Typical applications include:

  • OLED Displays
  • Portable Instruments
  • Wireless Modems
  • GPS Receivers
  • Bipolar Amplifiers

Design Flexibility

Designers can take advantage of the LT1945's small footprint and low external part count to create compact, efficient power supply circuits. The device's internal switches and Schottky diodes minimize the need for external components, simplifying the design process and reducing overall system cost.

Conclusion

With its dual output capability, wide input voltage range, and high switching frequency, the LT1945 from Linear Technology stands out as a robust power management solution. Whether for industrial, medical, or consumer electronics, the LT1945 delivers the performance and reliability expected from a leader in power management technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1963 $62.3556
28+ $4.2631 $119.3668
42+ $4.1303 $173.4726
58+ $3.9975 $231.8550
75+ $3.8635 $289.7625
101+ $3.4638 $349.8438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess