EN
  • EN
  • DE

STDVE001AQTR

Part No STDVE001AQTR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description Adaptive single 3.4 Gbps TMDS/HDMI signal equalizer | IC EQUALIZER TMDS/HDMI 48-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Applications TV
Interface I2C
Supply Voltage (V) 3.135V ~ 3.465V
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Style SMD
Family Part Number STDVE001A
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1260919-STDVE001AQTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STDVE001AQTR CAD Model

Description

STDVE001AQTR – A High-Efficiency Voltage Regulator by STMicroelectronics

The STDVE001AQTR is a cutting-edge voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is engineered to meet the rigorous power management requirements of modern electronic applications. With its compact form factor and high energy efficiency, the STDVE001AQTR is an ideal choice for a wide range of devices, including portable electronics, networking equipment, and industrial systems.

Key Features

  • Output Voltage Precision: The STDVE001AQTR offers a precise output voltage regulation, ensuring stable operation for sensitive electronic components.
  • Low Dropout Voltage: It features a low dropout voltage, which enhances its efficiency and allows it to operate effectively even when the input voltage is close to the output voltage.
  • High Current Capability: This regulator can deliver a high amount of current, making it suitable for applications that demand a robust power supply.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system from overheating, thereby enhancing reliability and longevity.
  • Wide Input Voltage Range: The STDVE001AQTR can accommodate a broad range of input voltages, providing flexibility in various power environments.

Applications

The versatility of the STDVE001AQTR allows it to be used in multiple applications, such as:

  • Portable and battery-powered devices
  • Networking hardware like routers and switches
  • Consumer electronics including cameras and audio players
  • Industrial control systems
  • Automotive applications

Product Specifications

The STDVE001AQTR comes in a robust package designed for optimal thermal performance and space-saving on the PCB. Here are some of its technical specifications:

  • Package: QFN-16
  • Output Voltage: Adjustable
  • Maximum Output Current: Specified by datasheet
  • Operating Temperature Range: Specified by datasheet

STMicroelectronics' commitment to quality ensures that the STDVE001AQTR meets the highest standards of performance and reliability. Whether for consumer gadgets or industrial machinery, this voltage regulator is an excellent choice for designers seeking an efficient and dependable power management solution.

For more detailed information, including the complete technical specifications, application notes, and support documentation, interested parties are encouraged to visit the STMicroelectronics official website or contact their local sales representative.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess