EN
  • EN
  • DE

LT1945EMS

Part No LT1945EMS
Manufacturer Linear Technology
Description Dual Micropower DC/DC Converter with Positive and Negative Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206408-LT1945EMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1945EMS CAD Model

Description

LT1945EMS Dual DC/DC Converter from Linear Technology

The LT1945EMS is a versatile dual DC/DC converter integrated circuit designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This compact, high-frequency device is specifically engineered to cater to the needs of TFT-LCD bias supply systems and other applications requiring multiple output voltages from a single input source.

Key Features:

  • Wide Input Voltage Range: The LT1945EMS operates efficiently with an input voltage range of 2.6V to 16V, making it compatible with a variety of power sources, from single-cell lithium-ion batteries to fixed 12V power rails.
  • Dual Outputs: It features two independent converter channels. The first is a positive output boost converter, while the second is an inverting converter, providing both positive and negative outputs necessary for applications like LCD bias.
  • Adjustable Frequency: The switching frequency can be adjusted from 200kHz to 2.5MHz, allowing designers to optimize the performance between efficiency and external component size.
  • Low Shutdown Current: The shutdown feature reduces the quiescent current to a mere 1µA, which significantly conserves battery life in portable applications.

Applications:

  • TFT-LCD Bias Supplies
  • Portable Instruments
  • Battery-Powered Equipment
  • Positive and Negative Output Converters

The LT1945EMS comes in a compact 10-lead MSOP package, offering a space-saving solution for modern electronic devices where board space is at a premium. Its high level of integration reduces the need for external components, simplifying design and reducing overall system cost.

With its robust feature set and flexible design, the LT1945EMS is an excellent choice for engineers and designers looking for a reliable dual-output power solution. Whether it's powering the delicate electronics of an LCD display or providing stable power for portable devices, the LT1945EMS stands out for its efficiency, versatility, and Linear Technology's commitment to quality.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,804 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess