EN
  • EN
  • DE

LT1956EGN

Part No LT1956EGN
Manufacturer Linear Technology
Description High Voltage, 1.5A, 500kHz Step-Down
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206423-LT1956EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1956EGN CAD Model

Description

The LT1956EGN is a high-performance step-down switching regulator from Linear Technology, designed to offer efficient power conversion for a wide range of applications. This regulator features a 3.3V to 25V input voltage range, making it suitable for various power supply scenarios, including automotive, industrial, and telecommunication systems.

Key Features

  • Wide Input Voltage Range: The LT1956EGN operates with an input voltage range of 3.3V to 25V, accommodating a variety of input sources.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this regulator can power a broad range of devices and components.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 100kHz to 500kHz, allowing optimization for efficiency or component size.
  • Stable with Low ESR Ceramic Capacitors: The device is stable with ceramic output capacitors, which are smaller, have lower ESR, and are more reliable than their electrolytic counterparts.
  • High Efficiency: With its high efficiency design, the LT1956EGN minimizes power loss and heat generation, ensuring reliable operation even in thermally challenging environments.
  • Thermal Protection: Integrated thermal shutdown provides protection against overheating, enhancing the longevity and reliability of the regulator and the overall system.

Applications

  • Automotive battery regulation
  • Telecommunications power supplies
  • Industrial power systems
  • Portable electronic devices

Package and Reliability

The LT1956EGN is offered in a 16-lead SSOP package, which is compact and suitable for space-constrained applications. Linear Technology's commitment to high-quality manufacturing ensures that this switching regulator provides reliable performance and a long operational lifespan, making it a trusted choice for designers and engineers.

Conclusion

The LT1956EGN from Linear Technology is a versatile and efficient solution for DC-DC conversion needs. With its wide input voltage range, high output current capability, and adjustable switching frequency, this regulator is well-suited for a variety of applications that require stable and reliable power management.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2308 $56.1540
11+ $9.2151 $101.3661
17+ $8.9271 $151.7607
24+ $8.6391 $207.3384
30+ $8.3512 $250.5360
41+ $7.4872 $306.9752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 855 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess