Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 1.21V
Voltage - Output (Max) 14.88V
Current - Output 4.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package 7-DDPAK
Base Product Number LT1959
Standard Package 15 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 623742-LT1959IR
Ultra Librarian 3D Model Ultra Librarian LT1959IR CAD Model

Description

The LT1959IR is a robust and efficient DC-DC converter from Linear Technology, designed to cater to a wide range of applications that require high performance in voltage regulation. This compact, single monolithic chip is a step-down switching regulator that delivers up to 1.5A of continuous output current with outstanding efficiency. The LT1959IR is particularly well-suited for applications in the telecommunications, automotive, and industrial markets where reliability and efficiency are paramount.

Key Features

  • High Efficiency: The LT1959IR offers a high efficiency of up to 92%, minimizing heat generation and making it ideal for thermally sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 4V to 36V, this regulator can accommodate a variety of supply voltages, ensuring versatility across different power systems.
  • Fixed Frequency Operation: Operating at a fixed frequency of 500kHz, the LT1959IR allows for the use of small inductors and capacitors, resulting in a compact and cost-effective design.
  • Stable with Low ESR Capacitors: The device remains stable with low ESR output capacitors, which reduces the size and cost of the capacitors required.
  • Thermal Protection: Integrated thermal shutdown circuitry protects the LT1959IR from overheating, enhancing the longevity and reliability of the product.
  • Current Mode Control: The current mode control design provides excellent line and load transient response, ensuring a stable output even under dynamic conditions.

Applications

  • Telecommunications Infrastructure
  • Automotive Electronics
  • Portable Devices
  • Industrial Power Supplies
  • Computer Systems

Quality and Reliability

Linear Technology's LT1959IR is built to meet the highest standards of quality and reliability. The device is housed in a thermally efficient 7-lead DD-Pak surface mount package, ensuring optimal thermal performance. With its excellent power delivery and robust design, the LT1959IR is a reliable choice for engineers and designers looking for a high-performance voltage regulator solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Texas Instruments
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852XMXA-0.8/NOPB
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Renesas Electronics America
IC REG BUCK PROG 10A 32QFN
Need more? Email Us
ECAD model for ISL95210HRZ-T7A
Texas Instruments
IC REG BUCK ADJ 2.5A 16DSBGA
Lowest to $2.6078
ECAD model for TPS62366BYZHT
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4135 $65.8945
17+ $7.7241 $131.3097
26+ $7.4822 $194.5372
36+ $7.2402 $260.6472
47+ $6.9997 $328.9859
62+ $6.2752 $389.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention