Products specifications Report Issue?

Category Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Mfr Microchip Technology
Series -
Package Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 47.1V
Voltage - Breakdown (Min) 58.9V
Voltage - Clamping (Max) @ Ipp 85.3V
Current - Peak Pulse (10/1000µs) 17.6A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case B, Axial
Supplier Device Package B, Axial
Base Product Number 1N6161
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1 pcs
Win Source Part Number 1380630-1N6161A
Ultra Librarian 3D Model Ultra Librarian 1N6161A CAD Model

Description

Product Overview: 1N6161A - Microchip Technology

The 1N6161A by Microchip Technology is a high-quality semiconductor device designed to cater to a wide range of electronic applications. This robust component is known for its reliability and efficiency in circuit protection, making it an ideal choice for designers and engineers looking to enhance the safety and longevity of their electronic systems.

Key Features

  • Diode Type: The 1N6161A is a TVS (Transient Voltage Suppressor) diode, which is specifically designed to protect sensitive electronic equipment from voltage spikes and transients.
  • Peak Pulse Power Dissipation: With an impressive peak pulse power dissipation capability, this device ensures that your circuits are shielded from sudden surge events that could otherwise cause damage.
  • Stand-off Voltage: This diode offers a well-defined stand-off voltage, providing a precise voltage threshold at which the protection kicks in, ensuring consistent performance.
  • Response Time: Its fast response time is crucial for protecting circuits from rapid transient overvoltages, thereby preventing potential damage to other components.
  • Package / Case: Packaged in a durable case, the 1N6161A is designed to withstand harsh environmental conditions, making it suitable for a variety of industrial applications.

Applications

The versatility of the 1N6161A allows it to be used in a multitude of applications, including:

  • Power supply circuits
  • Automotive systems
  • Communication devices
  • Industrial electronics
  • Aerospace and defense equipment

Quality and Reliability

Microchip Technology is a trusted name in the industry, and the 1N6161A is a testament to their commitment to quality. Each diode is meticulously crafted to meet high standards of performance and durability, ensuring that your projects are not only well-protected but also benefit from the longevity and reliability that Microchip products are known for.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC 1.5KE
Need more? Email Us
ECAD model for 1.5KE18CA-E3/51
ON Semiconductor
40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SOT23-3
Lowest to $0.0401
ECAD model for MMBZ15VDLT1
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 17.1V 27.7V SMC
Lowest to $1.0264
ECAD model for 1.5SMC20AT3
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SOT23-5
Lowest to $0.2533
ECAD model for SP0504BAHT
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 33V 53.3V SMC
Lowest to $0.2955
ECAD model for 1SMC33AT3
Vishay
TVS DIODE 13VWM 21.5VC DO214AB / 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMC5K13A-M3/I
Microchip Technology
TVS DIODE 64VWM 103VC DO13
Need more? Email Us
ECAD model for 1N6060A
Littelfuse Inc.
400 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 43V 69.4V SMA
Lowest to $0.1829
ECAD model for 1SMA43AT3G
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 24V 38.9V SMC
Lowest to $0.3816
ECAD model for 1SMC24AT3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention