The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

1.5SMC20AT3

Part No 1.5SMC20AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 17.1V 27.7V SMC
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.2028 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
175+
$0.2910
$50.925
420+
$0.2390
$100.380
650+
$0.2320
$150.800
895+
$0.2240
$200.480
1,155+
$0.2170
$250.635
1,550+
$0.1940
$300.700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,240 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 17.1V
Voltage - Breakdown (Minimum) 19V
Voltage - Clamping (Maximum) at Ipp 27.7V
Current - Peak Pulse (10/1000μs) 54A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AB, SMC
Supplier Device Package SMC
Family Part Number 1.5SMC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1120840-1.5SMC20AT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance

Description

The 1.5SMC20AT3 is a robust transient voltage suppressor (TVS) diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This electronic component is engineered to protect sensitive electronics from voltage spikes and transients induced by lightning and other transient voltage events.

Key Features

  • Voltage Protection: With a stand-off voltage of 20V, the 1.5SMC20AT3 is capable of clamping and withstanding significant overvoltages, safeguarding your electronic circuits.
  • Peak Power Dissipation: This TVS diode can handle a peak pulse power of 1500 Watts for a short duration of 10/1000μs waveform, which ensures reliable protection against high energy transients.
  • Low Incremental Surge Resistance: The device features a low surge resistance, allowing for better performance during surge events.
  • Operating Temperature: The diode operates effectively over a broad temperature range from -55°C to +150°C, making it suitable for various challenging environments.
  • Package: Housed in an SMC package, the 1.5SMC20AT3 is compact and robust, providing a reliable solution for surface mount applications.

Applications

The 1.5SMC20AT3 is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Industrial systems
  • Consumer electronics
  • Automotive electronics
  • Telecommunication devices
  • Power supply units

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 1.5SMC20AT3 is designed to meet or exceed the stringent requirements of industry standards. Each diode is subjected to rigorous testing and quality control measures to ensure reliable performance in the field.

Environmental Compliance

The 1.5SMC20AT3 complies with RoHS directives, making it an environmentally friendly choice for companies looking to minimize their ecological footprint while maintaining the highest standards of protection for their electronic components.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.