EN
  • EN
  • DE

PM7322-SI

Part No PM7322-SI
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277963-PM7322-SI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM7322-SI CAD Model

Description

The PM7322-SI, manufactured by PMC-Sierra, is a highly integrated multi-service access network processor designed for carrier-class broadband access equipment. This device serves as a central component in delivering advanced services like voice, data, and video over a variety of access technologies.

Applications:

  • PON (Passive Optical Network) equipment: Specifically designed for OLT (Optical Line Termination) applications in GPON and EPON systems.
  • MSAP (Multi-Service Access Platform): Integration into MSAPs for delivering bundled services to residential and business customers.
  • DSL (Digital Subscriber Line) Access Multiplexers (DSLAMs): Enhancing DSLAM capabilities with advanced processing and traffic management features.
  • Wireless backhaul: Processing and aggregation of traffic in wireless backhaul networks.

Features:

  • High-performance processing: Advanced multi-core architecture for handling complex network protocols and traffic management tasks.
  • Integrated traffic management: Sophisticated QoS (Quality of Service) capabilities to prioritize different types of traffic.
  • Flexible interfaces: Supports a wide range of network interfaces, including Gigabit Ethernet, XAUI, and Interlaken.
  • Security features: Integrated hardware acceleration for encryption and decryption to secure data transmission.
  • Low power consumption: Optimized design to minimize power consumption in demanding network environments.

Benefits:

  • Increased bandwidth capacity: Enables higher data rates and improved network performance for end-users.
  • Enhanced service quality: Prioritizes critical traffic to ensure consistent and reliable service delivery.
  • Reduced operating costs: Lower power consumption and simplified network management reduce overall operating expenses.
  • Faster time-to-market: Integrated features and development tools accelerate the development and deployment of new services.
  • Improved security: Protects sensitive data from unauthorized access and cyber threats.

Additional Details:

The PM7322-SI typically includes a robust set of software development tools and reference designs to facilitate integration into existing network infrastructure. It supports advanced features such as VLAN tagging, MPLS (Multiprotocol Label Switching), and IPv6. This device is often paired with other PMC-Sierra components to create a complete end-to-end solution for broadband access networks. The PM7322-SI’s performance is highly dependent on the specific configuration and network environment, but it is generally capable of supporting a large number of concurrent users and high-bandwidth applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess