EN
  • EN
  • DE

LT1961EMS8E#TRPBF

Part No LT1961EMS8E#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 1.5A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 35V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 1.25MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 141006-LT1961EMS8E#TRPBF
Family Name LT1961
Introduction Date July 23, 2007
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1961EMS8E#TRPBF CAD Model

Description

    

The LT1961EMS8E#TRPBF is a high-performance low dropout linear regulator (LDO) brought to you by Linear Technology, renowned for their precision electronic components. This LDO is designed to provide a stable and clean power supply, making it an ideal choice for noise-sensitive applications such as RF and precision analog circuits.

    

Key Features

  
        
  • Output Voltage Range: The LT1961EMS8E#TRPBF offers an adjustable output voltage range from 1.21V to 20V, which can cater to a wide variety of needs and applications.
  •     
  • High Output Current: It can deliver up to 1.1A of continuous output current, ensuring sufficient power for demanding loads.
  •     
  • Low Dropout Voltage: The device features a low dropout voltage of only 340mV at full load, which enhances efficiency and allows operation with minimal input-to-output voltage differential.
  •     
  • Fast Transient Response: The regulator provides excellent transient response, which is crucial for maintaining output voltage stability during rapid changes in load.
  •     
  • Low Noise: With its low noise performance of only 40µVRMS over a 10Hz to 100kHz bandwidth, the LT1961EMS8E#TRPBF is perfect for sensitive applications requiring a clean power supply.
  •     
  • Stability: The LDO is stable with ceramic, tantalum, and aluminum electrolytic output capacitors, making it versatile for different design requirements.
  •   
  

Applications

  

The LT1961EMS8E#TRPBF is suitable for a variety of applications, including:

  
        
  • Portable and battery-powered equipment
  •     
  • Reference voltage sources
  •     
  • High-efficiency linear power supplies
  •     
  • Post-regulation for switching power supplies
  •     
  • RF and precision analog circuits
  •   
  

Package and Quality

  

This LDO is packaged in an MSOP-8 (Medium Scale Integrated Circuit Package Outline), which is known for its small footprint and suitability for space-constrained applications. The part number LT1961EMS8E#TRPBF also indicates that this product is available in tape and reel packaging, which is optimized for automated assembly processes. Linear Technology ensures high-quality standards, and this product is no exception, providing reliable and consistent performance for critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6211 $53.3477
16+ $6.2532 $100.0512
25+ $6.0578 $151.4450
35+ $5.8624 $205.1840
45+ $5.6670 $255.0150
60+ $5.0807 $304.8420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess