The LT1962EMS8 is a high-performance, low dropout linear regulator from Linear Technology, designed to provide optimal power management solutions for various electronic applications. This device offers a stable and reliable voltage supply, making it an ideal choice for sensitive analog circuits, RF systems, and portable battery-powered devices.
Key Features:
- Low Noise Output: With a low noise output of only 20µV RMS, the LT1962EMS8 ensures a clean and stable voltage, crucial for high-end audio applications and noise-sensitive RF circuits.
- High Ripple Rejection: The device boasts an impressive ripple rejection ratio, which minimizes the effect of input voltage fluctuations on the output voltage, providing a consistent and reliable power supply.
- Low Dropout Voltage: The LT1962EMS8 operates with a low dropout voltage, allowing it to maintain regulation with minimal difference between the input and output voltages, thus improving efficiency in battery-powered applications.
- Adjustable Output: Users can set the output voltage from 1.2V to 20V with an external resistor divider, offering flexibility for different design requirements.
- Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from overheating, ensuring long-term reliability and safety in operation.
Applications:
- Battery-Powered Equipment
- Portable Instruments
- Reference Voltage Supplies
- High-End Audio
- RF and Wireless Systems
Product Specifications:
Parameter
Value
Output Voltage Range
1.2V to 20V
Dropout Voltage
Typically 300mV at 200mA
Output Noise
20µV RMS (10Hz to 100kHz)
Package Type
MSOP-8
The LT1962EMS8 is available in an MSOP-8 package, offering a compact solution for space-constrained applications. With its advanced features and robust design, the LT1962EMS8 is the regulator of choice for designers seeking high performance and reliability.