LT1963AEFE - Low Noise, Fast Transient Response LDO Regulator
The LT1963AEFE is a high-performance low dropout linear regulator (LDO) from Linear Technology, designed to deliver optimal performance in noise-sensitive applications. This regulator is part of the LT1963 series, which is renowned for its low noise characteristics and fast transient response, making it an excellent choice for high-end audio, RF, and sensitive analog circuitry that require clean and stable power supplies.
Key Features:
- Low Noise Output: With an ultra-low output noise of only 40µVRMS over a 10Hz to 100kHz bandwidth, the LT1963AEFE is ideal for precision applications where noise can significantly impact performance.
- Fast Transient Response: The device provides excellent transient response, capable of maintaining output stability even with rapid changes in load, which is crucial for maintaining performance in dynamic systems.
- High Current Capability: It can deliver up to 1.5A of continuous output current, suitable for a wide range of applications from microprocessors to power amplifiers.
- Adjustable Output Voltage: The output voltage is adjustable from 1.21V to 20V, providing flexibility for various design requirements.
- Stable with Low ESR Output Capacitors: The regulator is stable with ceramic, tantalum, or aluminum electrolytic capacitors, minimizing the need for bulky capacitors and allowing for a more compact design.
- Thermal Protection and Current Limiting: Built-in thermal shutdown and current limiting protect the device and the application from adverse conditions.
- Dropout Voltage: The device features a low dropout voltage of typically 340mV at full load, enhancing efficiency and allowing operation with minimal input-to-output voltage differential.
- Package: The LT1963AEFE comes in a thermally enhanced TSSOP-16 package, providing improved power dissipation and space efficiency on the PCB.
Applications:
The LT1963AEFE is versatile and can be used in a variety of applications, including:
- High-end Audio Equipment
- Radios and RF Systems
- Test and Measurement Devices
- Data Conversion Systems
- Medical Equipment
- Industrial Supplies
- Automotive Power Systems
With its exceptional performance and versatility, the LT1963AEFE from Linear Technology stands out as a top choice for designers seeking a reliable and high-quality power regulation solution.