EN
  • EN
  • DE

LT1963AET-2.5

Part No LT1963AET-2.5
Manufacturer Linear Technology
Description 1.5A, Low Noise, Fast Transient Response LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206460-LT1963AET-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1963AET-2.5 CAD Model

Description

LT1963AET-2.5 Voltage Regulator by Linear Technology

The LT1963AET-2.5 is a high-performance, low-dropout linear regulator from Linear Technology, designed to deliver a continuous output current of up to 1.5A with an output voltage of 2.5V. This robust voltage regulator is an ideal choice for applications requiring optimal power supply performance, high efficiency, and excellent thermal behavior.

Key Features

  • Low Dropout Voltage: The device features a low dropout voltage, which allows for efficient operation even when the input voltage is very close to the output voltage, enhancing the overall efficiency of the system.
  • High Output Current: Capable of providing up to 1.5A of continuous output current, the LT1963AET-2.5 is suitable for powering a wide range of devices, including sensitive RF and analog circuitry.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic, tantalum, or aluminum electrolytic capacitors, offering flexibility in design and ensuring stability over a wide range of load conditions and output capacitance values.
  • Low Noise: With its low noise characteristics, the LT1963AET-2.5 is particularly well-suited for noise-sensitive applications such as audio and precision instrumentation.
  • Adjustable Output: The output voltage can be set from 1.21V to 20V with a single external resistor, providing versatility and making it suitable for a variety of uses.
  • Thermal Protection: The device includes internal thermal shutdown protection that safeguards the regulator and the overall system from the effects of overheating.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage to the regulator in the event of a short circuit or excessive load.

Applications

  • High Efficiency Linear Power Supplies
  • Post Regulation for Switching Supplies
  • Battery-Powered Instrumentation
  • Low Noise Systems
  • Microprocessor Supply

With its exceptional performance characteristics, the LT1963AET-2.5 from Linear Technology stands out as a reliable and versatile component for designing power supply circuits in demanding applications. Its ability to maintain stability and low noise while providing a high output current makes it an excellent choice for engineers and designers looking for a dependable power solution.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0649 $60.6490
24+ $4.9769 $119.4456
36+ $4.8210 $173.5560
50+ $4.6662 $233.3100
65+ $4.5103 $293.1695
86+ $4.0437 $347.7582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess