EN
  • EN
  • DE

LT1963AET

Part No LT1963AET
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A, Low Noise, Fast Transient Response LDO Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206457-LT1963AET
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1963AET CAD Model

Description

LT1963AET - Low Noise, Fast Transient Response LDO from Linear Technology

The LT1963AET is a high-performance low dropout linear regulator (LDO) designed and manufactured by Linear Technology, now part of Analog Devices. This LDO is known for its low noise and fast transient response, making it an ideal choice for sensitive applications where power integrity is crucial.

Key Features

  • Output Voltage Range: The LT1963AET offers an adjustable output voltage range from 1.21V to 20V, which can be set with external resistors, providing flexibility for various applications.
  • Low Dropout Voltage: With a low dropout voltage of typically 340mV at full load, it is highly efficient and can operate effectively even when the input-to-output voltage differential is minimal.
  • High Output Current: It is capable of delivering up to 1.5A of continuous output current, catering to applications with higher power demands.
  • Low Noise: The LT1963AET exhibits exceptionally low noise characteristics, with only 40µVRMS (10Hz to 100kHz), making it suitable for noise-sensitive circuits like precision data converters and RF applications.
  • Fast Transient Response: The device's fast transient response ensures stable output during rapid load changes, which is critical for maintaining the performance of high-speed digital processors and other demanding loads.
  • Stability: The regulator is stable with output capacitors as low as 10µF, allowing the use of small ceramic capacitors that save space and cost without compromising performance.
  • Protection Features: It includes several protection features such as overcurrent and overtemperature protection, ensuring reliable operation under adverse conditions.
  • Thermal Performance: The LT1963AET is available in a TO-220 package, providing excellent thermal performance and making it suitable for high-power applications.

Applications

The LT1963AET's performance characteristics make it an excellent choice for a wide range of applications, including:

  • High Efficiency Linear Regulators
  • Post-Regulation for Switching Supplies
  • Low Noise Power Supplies for RF and Audio Applications
  • Microprocessor and Memory Supplies
  • Battery-Powered Equipment
  • Supply for DSP and High-Speed Logic

In summary, the LT1963AET from Linear Technology is a versatile, high-quality LDO that offers the precision, low noise, and fast transient response required by advanced electronic systems.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5696 $59.1264
22+ $5.3904 $118.5888
34+ $5.2218 $177.5412
46+ $5.0531 $232.4426
60+ $4.8857 $293.1420
80+ $4.3798 $350.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess