EN
  • EN
  • DE

LT1963EFE-1.8#PBF

Part No LT1963EFE-1.8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1.5A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA ~ 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 780785-LT1963EFE-1.8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1963EFE-1.8#PBF CAD Model

Description

LT1963EFE-1.8#PBF - Low Noise, Fast Transient Response LDO Regulator

The LT1963EFE-1.8#PBF is a high-performance low dropout linear regulator (LDO) that offers outstanding ac and dc performance. Manufactured by Linear Technology, this regulator is designed for applications requiring low noise and fast transient response. It is ideal for powering noise-sensitive circuits such as precision data converters, RF systems, and high-end audio applications.

This LDO has a fixed output voltage of 1.8V and is capable of delivering up to 1.5A of continuous output current. Its low dropout voltage ensures efficient operation even when the input-to-output voltage differential is minimal, making it a suitable choice for battery-powered devices where energy conservation is crucial.

The LT1963EFE-1.8#PBF comes in a thermally enhanced TSSOP-16 package, which provides excellent power dissipation and small footprint on the PCB. The robust package, combined with a wide operating temperature range of -40°C to 125°C, makes it suitable for both commercial and industrial applications.

Key features of the LT1963EFE-1.8#PBF include:

  • Stable with 10μF Output Capacitor
  • Low Noise: 40μVRMS (10Hz to 100kHz)
  • Wide Input Voltage Range: 2.1V to 20V
  • Low Dropout Voltage: 340mV Typical at Full Load
  • Fast Transient Response
  • 1.5A Output Current
  • Overcurrent and Overtemperature Protection
  • No Protection Diodes Needed
  • Adjustable Output from VREF to 20V
  • Fixed Output Voltages of 1.5V, 1.8V, 2.5V, 3.3V, and 5V

With its impressive specifications, the LT1963EFE-1.8#PBF is suitable for a wide range of applications, including but not limited to:

  • Microprocessor Supply
  • Post-Regulator for Switching Supplies
  • Power Supply for Battery-Powered Equipment
  • High-End Audio
  • High-Efficiency Linear Power Supplies

For designers looking for a reliable and high-quality power solution, the LT1963EFE-1.8#PBF offers an excellent balance of performance, features, and ease of use, making it an ideal choice for demanding applications where power integrity is paramount.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess