Products specifications

Win Source Part Number 1071526-LT1963IS815
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1963IS815 CAD Model

Description

Product Overview: LT1963IS8-1.5

The LT1963IS8-1.5 is a high-performance, low dropout linear regulator from Linear Technology, now part of Analog Devices. This regulator is designed to provide a stable and reliable power supply for a wide range of applications, including sensitive RF and mixed-signal circuits that benefit from its low noise characteristics. The LT1963IS8-1.5 is housed in a robust 8-lead SOIC package, ensuring a compact footprint for space-constrained designs.

Key Features

  • Output Voltage: The LT1963IS8-1.5 is preset to a fixed output voltage of 1.5V, ideal for logic and post-regulation applications.
  • High Current Capability: It can deliver up to 1.5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The low dropout voltage of typically 340mV at full load enhances efficiency and allows operation with minimal input-to-output voltage differential.
  • Low Noise: With an output noise as low as 40µV_RMS, this regulator is perfect for noise-sensitive applications such as audio and RF systems.
  • Stability: The device is stable with output capacitors as low as 10µF, providing flexibility in design.
  • Protection Features: It includes built-in protection features such as overcurrent and overtemperature protection, ensuring long-term reliability.
  • Adjustable Output: While the LT1963IS8-1.5 comes with a fixed voltage, the series also offers an adjustable version for custom voltage settings.

Applications

The LT1963IS8-1.5's performance characteristics make it suitable for a variety of applications, including:

  • High-efficiency linear power supplies
  • Battery-powered equipment
  • Post-regulation for switching supplies
  • Microprocessor supply
  • Low noise instrumentation

Quality and Reliability

Linear Technology products are known for their high quality and reliability, and the LT1963IS8-1.5 is no exception. It is designed to meet the stringent requirements of even the most demanding applications. The device's robust packaging and Linear Technology's commitment to quality make the LT1963IS8-1.5 a reliable choice for your power supply needs.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ECAD model for LTOBCPSX12000PPH
Lumileds
Need more? Email Us
ECAD model for LFXH-C2B-0220
Murata Electronics North America
Need more? Email Us
ECAD model for LDH33B502K
Murata Electronics North America
Need more? Email Us
ECAD model for LFD2H829MMQAE040
Taiyo Yuden
Need more? Email Us
ECAD model for LELEM2520T470J
Murata Electronics North America
Need more? Email Us
ECAD model for LEMF3225T150K
SMC Diode Solutions
Smc Union Tee, Brass
Need more? Email Us
ECAD model for KQBT10-00-X2
TT Electronics
Need more? Email Us
ECAD model for LAS11150FLF
Samtec Inc.
Conn Partial Shrouded HDR 23 POS 2.54mm Solder RA Through Hole
Need more? Email Us
ECAD model for LCW-123-14-S-M-230-RR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention