Products specifications

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.4dB
Frequency 1.71 GHz ~ 1.99 GHz
Specifications Isolation (Min) 18dB, 1.23 VSWR (Typ), 3.5° Imbalance (Max)
Size / Dimension 0.114" L x 0.059" W x 0.064" H (2.90mm x 1.51mm x 1.63mm)
Package / Case SOT-23-6
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 336822-SP-2P+
Ultra Librarian 3D Model Ultra Librarian SP-2P+ CAD Model

Description

The 336822-SP-2P+ is an RF power divider/splitter designed for applications in the RF and wireless category.

  • Frequency Range: 1.71 GHz to 1.99 GHz
  • Isolation: minimum 18dB
  • VSWR: typical 1.23
  • Imbalance: maximum 3.5°
  • Size: 0.114" L x 0.059" W x 0.064" H
  • Package Type: SOT-23-6
  • Packaging: tape and reel
  • Standard Package: 1,000 pcs
  • Manufacturer: Mini-Circuits
  • Product Status: active

You May Also Be Interested in

Anaren
RF POWER DVDR 2.4GHZ-2.5GHZ 0805 / RF Power Divider 2.4 GHz ~ 2.5 GHz 0805 (2012 Metric), 6 PC Pad
Lowest to $1.1433
ECAD model for PD2425J5050S2HF
Mini-Circuits
RF PWR DVDR 5MHZ-1.5GHZ 6SMD
Need more? Email Us
ECAD model for TCP-2-152-75X+
Tyco Electronics
Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz
Lowest to $557.8588
ECAD model for M3H-50
Mini-Circuits
RF PWR DVDR 1GHZ-3GHZ 6SMD
Lowest to $6.3733
ECAD model for TCP-2-33X+
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ SOT23-6
Lowest to $2.6810
ECAD model for SP-2G+
Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 10SMD
Lowest to $13.7978
ECAD model for SCA-4-10+
Mini-Circuits
RF PWR DVDR 1.6GHZ-2.6GHZ 8SMD
Lowest to $12.4026
ECAD model for SCG-3-262+
Mini-Circuits
RF PWR DVDR 5MHZ-1.45GHZ 8SMD
Need more? Email Us
ECAD model for SYPS-3-142W+
Mini-Circuits
RF PWR DVDR 1.215-1.9GHZ 12VQFN
Lowest to $4.4319
ECAD model for WP4N+

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2026 $50.4312
29+ $3.4483 $100.0007
45+ $3.3406 $150.3270
62+ $3.2328 $200.4336
80+ $3.1251 $250.0080
108+ $2.8018 $302.5944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 249 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention