Linear Technology LT2850IS8 Product Overview
The LT2850IS8 is a high-performance, low-dropout linear regulator (LDO) brought to you by Linear Technology, a brand known for its reliable and innovative power management solutions. This regulator is designed to deliver a continuous output current of up to 150mA with a low dropout voltage, making it an ideal choice for battery-powered devices, portable applications, and any system where power efficiency is critical.
Key Features
- Output Current: Capable of delivering up to 150mA of continuous output current, the LT2850IS8 is suitable for a wide range of applications.
- Low Dropout Voltage: The device maintains a low dropout voltage even at full load, ensuring efficient operation and extended battery life in portable applications.
- Stable with Low ESR Capacitors: The LT2850IS8 is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types, thereby improving performance and reliability.
- Adjustable Output: Users can set the output voltage from 1.22V to 30V via external resistors, providing flexibility across different applications.
- Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the IC from damage due to overheating.
- Package: It is offered in an 8-Lead SOIC package, which is compact and suitable for space-constrained applications.
Applications
The versatility of the LT2850IS8 allows it to be used in a variety of applications, including but not limited to:
- Portable electronics
- Battery-powered equipment
- Microprocessor supply
- Power supply post-regulation
- Low-power data acquisition systems
Quality and Reliability
Linear Technology ensures that each LT2850IS8 LDO regulator meets the highest quality and reliability standards. The device is rigorously tested to perform under various conditions, providing designers and engineers with a dependable power management solution.