EN
  • EN
  • DE

MEC5085LZY5

Part No MEC5085LZY5
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078526-MEC5085LZY5
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MEC5085LZY5 CAD Model

Description

The MEC5085LZY5 is a state-of-the-art power management integrated circuit (PMIC) developed by STMicroelectronics, one of the leading names in semiconductor solutions. This advanced chip is designed to cater to the increasing demands for efficient power regulation in complex electronic systems. It is an ideal choice for applications ranging from portable devices to embedded systems that require reliable and flexible power management solutions.

Key Features

  • High Efficiency: The MEC5085LZY5 is engineered to provide high-efficiency power conversion, which helps in reducing the heat generation and improving the battery life of portable devices.
  • Multiple Output Channels: It comes with multiple output channels, allowing it to power several components of a system simultaneously, ensuring optimal distribution of power across the system.
  • Programmable Output Voltage: The output voltage is programmable, giving designers the flexibility to customize the power delivery according to the specific needs of their application.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating, which is critical for maintaining the longevity and reliability of both the PMIC and the system it powers.
  • Low Quiescent Current: With its low quiescent current, the MEC5085LZY5 helps in minimizing the standby power consumption, which is particularly beneficial for battery-operated devices.

Applications

The versatility of the MEC5085LZY5 makes it suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Gaming Systems
  • Wearable Technology
  • GPS Devices
  • Medical Monitoring Equipment
  • Industrial Control Systems

Technical Specifications

The MEC5085LZY5 boasts a robust set of technical specifications that ensure it can handle the rigorous demands of modern electronic devices. It operates over a wide temperature range and is available in a compact package, making it easy to integrate into various designs without sacrificing performance or space.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the STMicroelectronics website or contact their sales and support team for more information.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess