EN
  • EN
  • DE

LTC1191CS818

Part No LTC1191CS818
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071947-LTC1191CS818
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1191CS818 CAD Model

Description

Linear Technology's LTC1191CS8#18: A Precision Data Acquisition System

The LTC1191CS8#18 is a high-performance, low-power data acquisition system from Linear Technology, a brand synonymous with precision and reliability in the electronics industry. This integrated circuit is designed for a wide array of applications that require accurate and reliable data conversion, including industrial control systems, medical devices, and instrumentation.

Key Features

  • High Precision: The LTC1191CS8#18 boasts a high level of precision, making it an ideal choice for applications where data integrity is critical.
  • Low Power Consumption: With its low power requirements, this product is suitable for battery-powered devices and other applications where power efficiency is a priority.
  • Single Supply Operation: The device can operate from a single supply, simplifying power management in a system design.
  • Easy Interface: It features an easy-to-use serial interface that facilitates communication with microprocessors and microcontrollers, reducing complexity and speeding up product development.
  • Multiple Channels: The LTC1191CS8#18 is equipped with multiple channels, allowing for the simultaneous acquisition of data from different sources.
  • Wide Operating Temperature Range: This product is designed to perform reliably in a wide range of environmental conditions, making it suitable for industrial applications.

Applications

The versatility of the LTC1191CS8#18 makes it an excellent choice for various applications. It is particularly well-suited for:

  • Process Control Systems
  • Portable Instrumentation
  • Data Logging Systems
  • Medical Monitoring Devices

Conclusion

The LTC1191CS8#18 from Linear Technology stands out for its precision, low power consumption, and ease of use. Whether for industrial, medical, or portable applications, this data acquisition system offers a reliable solution for capturing and converting analog signals into digital data. Its robust design and multiple features make it a go-to choice for engineers and designers looking for a high-quality data acquisition component.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess