EN
  • EN
  • DE

LTC6957HDD2PBF

Part No LTC6957HDD2PBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072656-LTC6957HDD2PBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6957HDD2PBF CAD Model

Description

Linear Technology LTC6957HDD-2#PBF Clock Buffer and Divider

The LTC6957HDD-2#PBF is a high-performance clock buffer and divider from Linear Technology, designed to manage system timing with precision and flexibility. It is an essential component for applications requiring low jitter and phase noise, such as data communication, test and measurement equipment, and digital signal processing.

Key Features:

  • Low Additive Phase Noise: Ensures minimal signal degradation, providing a clean clock signal for sensitive applications.
  • High Input Frequency Range: Capable of handling input frequencies from 10MHz to 300MHz, making it versatile for various system designs.
  • Programmable Divider: Offers selectable division ratios (1, 2, 4, and 8), allowing designers to scale the output frequency as needed for different system requirements.
  • Dual Outputs: Features two low-skew, matched length outputs that can be used for redundant clocking or to drive separate components.
  • LVPECL Outputs: Utilizes Low Voltage Positive Emitter Coupled Logic (LVPECL) for fast switching speeds and reduced power consumption.
  • Power Supply Range: Operates on a single 2.25V to 3.45V power supply, accommodating various power environments.
  • Industrial Temperature Range: Functions reliably in a broad temperature range from -40°C to 85°C, suitable for industrial applications.
  • Small Package: Comes in a compact 3mm x 3mm 12-lead DFN package, saving valuable board space.

Applications:

  • Data Communication Systems
  • Wireless Infrastructure
  • Test and Measurement Equipment
  • High-Speed Data Acquisition
  • Digital Signal Processing

The LTC6957HDD-2#PBF is a critical component for designers who need a reliable and precise clock distribution solution. Its advanced features and flexible design options make it a go-to choice for engineers looking to optimize their system's timing performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess