EN
  • EN
  • DE

LTC3879EGN

Part No LTC3879EGN
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072452-LTC3879EGN
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3879EGN CAD Model

Description

Product Overview: LTC3879EGN

The LTC3879EGN is a high-performance, synchronous step-down switching regulator controller from Linear Technology, now part of Analog Devices. This advanced power management IC is designed to deliver precise voltage regulation and high efficiency for a wide range of applications, including computing systems, telecommunications, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The LTC3879EGN operates from an input voltage range of 4.5V to 38V, making it suitable for various applications from single-cell Li-Ion batteries to intermediate bus voltages.
  • Adjustable Switching Frequency: Users can adjust the switching frequency anywhere between 50kHz to 900kHz, allowing flexibility in the design to optimize efficiency, performance, and component size.
  • Powerful Dual N-Channel MOSFET Drivers: It features robust integrated drivers capable of driving large N-channel MOSFETs, ensuring high efficiency and reducing the need for external components.
  • Current Mode Control: The LTC3879EGN utilizes current mode control for fast transient response and excellent loop stability.
  • Opti-Loop® Compensation: Minimizes the output capacitor's ESR and size requirements and makes it easier to optimize load transient response without multiple iterations of board spins.
  • Thermal Protection: Built-in thermal shutdown provides additional protection under high temperature conditions.

Applications

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Portable Devices
  • Automotive Power Systems

Package and Reliability

The LTC3879EGN is offered in a 28-lead SSOP package, providing a compact solution for space-constrained applications. Its robust design ensures reliable operation even in the toughest environments, underlining Linear Technology's commitment to high-quality, durable power management solutions.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess