Introducing the LT3012EFE from Linear Technology
The LT3012EFE is a high-voltage, micropower low dropout linear regulator (LDO) that is designed to deliver reliability and performance in a variety of applications. This robust LDO is capable of supplying up to 250mA of output current with a dropout voltage of 400mV at full load. It is a perfect solution for systems requiring a stable voltage supply, even when operating with a very low voltage difference between the input and output.
With an input voltage range of 4V to 80V, the LT3012EFE is versatile enough to handle a wide array of power sources, making it suitable for automotive, industrial, and telecommunications applications. Its ability to withstand high input voltages without damage makes it an ideal regulator for situations where input voltage surges may occur.
The LT3012EFE boasts excellent features that enhance its performance in various environments. It has a low quiescent current of only 30µA, which minimizes power consumption when in standby mode, making it suitable for battery-powered and energy-efficient systems. Additionally, the regulator offers reverse battery protection for voltages up to -40V, further safeguarding your application from potential damage due to incorrect power connections.
Designed with thermal protection in mind, the LT3012EFE includes an internal thermal limit that protects the device under over-temperature conditions. Its robust thermal performance ensures reliable operation even at higher ambient temperatures or when the device is subjected to high power dissipation.
The LT3012EFE is available in a thermally efficient 16-lead TSSOP package with an exposed pad for enhanced thermal performance. This packaging allows for effective heat dissipation, ensuring the regulator maintains its performance across its entire operating range.
For those seeking a stable and reliable power supply solution, the LT3012EFE from Linear Technology offers the perfect blend of performance, protection, and power efficiency. Its high-voltage capabilities and low-power operation make it an excellent choice for a wide range of applications where consistent and dependable voltage regulation is critical.