Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Part Status Last Time Buy
Output Type Adjustable
Voltage - Input (Maximum) 80V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 60V
Maximum Dropout Voltage 0.62V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 18mA
PSRR 75dB (120Hz)
Control Features Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Win Source Part Number 1206563-LT3013BEDE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3013BEDE CAD Model

Description

Linear Technology LT3013BEDE: High Voltage, Micropower Low Dropout Regulator

The LT3013BEDE is a robust, high-performance low dropout linear regulator (LDO) designed by Linear Technology, now part of Analog Devices. This versatile component is engineered to deliver a continuous output current of up to 250mA with a low dropout voltage, making it an ideal choice for a wide range of applications that require efficient power regulation.

Key to the LT3013BEDE's performance is its ability to operate over a wide input voltage range, from 4V to 80V, which provides flexibility for designers working with high voltage systems. This makes the device particularly suitable for automotive, industrial, and telecommunications applications where input voltages can vary significantly.

One of the standout features of the LT3013BEDE is its low quiescent current of only 50µA, which minimizes power consumption when in operation, and less than 1µA in shutdown mode. This characteristic is especially beneficial for battery-powered and energy-sensitive applications, as it helps extend the operational lifespan of the system.

The LT3013BEDE also boasts excellent stability, being able to operate with a small, low-cost ceramic output capacitor of only 3.3µF. These capacitors are not only cost-effective but also have the advantage of being more reliable over a broader range of environmental conditions compared to tantalum or aluminum electrolytic capacitors.

Protection features of the LT3013BEDE include reverse-battery protection, current limiting, thermal limiting, and the ability to withstand reverse output currents. These safeguards ensure the LDO's reliability and longevity in harsh environments and under abnormal operating conditions.

The device is available in a 12-lead low profile (0.75mm) DFN (4mm x 3mm) package and a 12-lead thermally enhanced MSOP package. Both packages are designed to optimize thermal performance and save space on the PCB, making the LT3013BEDE a compact and efficient solution for space-constrained applications.

With its wide input voltage range, low quiescent current, and robust protection features, the LT3013BEDE from Linear Technology is a top-tier choice for designers seeking a reliable LDO for their high voltage applications.

You May Also Be Interested in

Texas Instruments
3.3V 150mA LDO Voltage Regulator WSON-6
Lowest to $1.7863
ECAD model for TPS70933DRV
Texas Instruments
5.0V 100mA LDO Voltage Regulator SOT-223-4
Lowest to $0.4466
ECAD model for TLV76150DCY
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Texas Instruments
Linear Voltage Regulator 3.3V 250mA 6-WSON
Lowest to $1.1909
ECAD model for TPS72733DSE
Texas Instruments
LDO Voltage Regulator 500mA 2.7V Fixed Output 6-WSON
Lowest to $1.4886
ECAD model for TPS73527DRV
Analog Devices Inc.
IC REG LINEAR 1.2V 150MA 4-WLCSP
Need more? Email Us
ECAD model for ADP165ACBZ-1.2-R7
Texas Instruments
Linear Voltage Regulator -2.5V 200mA SOT-23-5
Lowest to $0.4825
ECAD model for TPS72325DBV
Texas Instruments
Linear Voltage Regulator 300mA 1V Output SOT-23-5
Lowest to $0.2978
ECAD model for TLV71210DBV
Texas Instruments
Automotive Adjustable 1A LDO Voltage Regulator VSON-8
Lowest to $1.1909
ECAD model for TLV76701QWDRB

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8313 $59.1565
12+ $9.7078 $116.4936
18+ $9.4044 $169.2792
25+ $9.1011 $227.5275
32+ $8.7977 $281.5264
43+ $7.8876 $339.1668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,235 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention