EN
  • EN
  • DE

2N2895

Part No 2N2895
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description PNP TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 540984-2N2895
Ultra Librarian 3D Model Ultra Librarian 2N2895 CAD Model

Description

Product Overview: 2N2895 from Microchip Technology

The 2N2895 is a high-quality, versatile NPN bipolar junction transistor (BJT) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This transistor is well-suited for a wide range of applications, from audio amplifiers to switch-mode power supplies, due to its robust performance characteristics and reliability.

Key Features

  • High Current Gain: The 2N2895 boasts a high current gain (hFE), which makes it an excellent choice for applications that require signal amplification.
  • Fast Switching Speed: With its fast switching capabilities, the 2N2895 can handle high-frequency operations, making it suitable for digital circuits and pulse applications.
  • Low Saturation Voltage: This transistor exhibits low collector-emitter saturation voltage, ensuring efficient operation with minimal power loss during saturation.
  • High Voltage Rating: The 2N2895 can withstand significant voltages, making it robust for use in circuits that experience high voltage stress.
  • TO-39 Metal Can Package: Enclosed in a TO-39 metal can package, the 2N2895 offers excellent thermal performance and durability.

Applications

The 2N2895's characteristics make it a suitable choice for a variety of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Switching regulators and power supplies
  • Motor control circuits
  • General-purpose switching and amplification

Product Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage (VCEO) 60V Collector-Base Voltage (VCBO) 80V Emitter-Base Voltage (VEBO) 7V Collector Current (IC) 600mA Power Dissipation (Pd) 800mW Operating Junction Temperature (Tj) -55°C to +150°C

Whether you are designing a new circuit or replacing a component in an existing one, the 2N2895 from Microchip Technology is a reliable and efficient choice that ensures performance and longevity.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess