Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 80V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 60V
Dropout Voltage-Max 0.57V @ 20mA
Output Current 20mA
Operating Supply Current 20μA to 1mA
PSRR 70dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 60 V
Voltage - Dropout (Typical) 0.35V @ 20mA
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 088774-LT3014EDD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3014EDD CAD Model

Description

LT3014EDD Low Dropout Voltage Linear Regulator by Linear Technology

The LT3014EDD is a high-performance, low dropout voltage (LDO) linear regulator designed by Linear Technology, a leader in the field of analog integrated circuits. This compact and efficient regulator is housed in a DFN-8 package, making it an excellent choice for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The LT3014EDD operates with an input voltage range from 4V to 80V, providing versatile power supply options for various electronic devices and systems.
  • Low Dropout Voltage: It has a low dropout voltage of only 350mV at full load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Adjustable Output: The output voltage can be set from 1.22V to 60V with a single external resistor, offering flexibility to match specific requirements of the load.
  • Low Quiescent Current: With a quiescent current of only 30µA (operating) and 1µA in shutdown, the LT3014EDD is ideal for battery-powered and energy-sensitive applications.
  • Thermal Protection: It includes internal thermal shutdown protection that safeguards the device against excessive temperature and potential thermal damage.
  • Current Limit Protection: The built-in current limit protection ensures that the device remains within safe operating limits, preventing damage from overcurrent conditions.

Applications:

The LT3014EDD is suitable for a wide range of applications, including but not limited to:

  • Automotive and Industrial Systems
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Equipment
  • Power Supply for Sensors and Control Systems
  • Avionics and Military Hardware

Product Summary:

The LT3014EDD from Linear Technology stands out with its high input voltage capabilities, low dropout performance, and adjustable output voltage, making it an extremely versatile choice for designers looking to optimize power management in their systems. Its low quiescent current and robust protection features further enhance its suitability for a broad range of applications where efficiency and reliability are paramount.

You May Also Be Interested in

Texas Instruments
3.3V 200mA LDO Voltage Regulator X2SON-4
Lowest to $0.2382
ECAD model for TLV70733PDQN
Texas Instruments
LDO Voltage Regulator 150mA 1.05V Fixed Output SOT-23-5
Lowest to $0.1787
ECAD model for TLV741105PDBV
Texas Instruments
LDO Voltage Regulator 400mA 3.3V Fixed Output SOT-23-5
Lowest to $0.2895
ECAD model for TPS73633DBV
Texas Instruments
Linear Voltage Regulator 150mA Adjustable Output SOT-23-5
Lowest to $0.8932
ECAD model for TLV709A01DBV
Texas Instruments
1.8V 150mA LDO Voltage Regulator 2.5V to 30V Input
Lowest to $0.8932
ECAD model for TPS70918DRV
Texas Instruments
Dual Linear Voltage Regulator 200mA/200mA 3.0V/3.0V Output WSON-6
Lowest to $0.5955
ECAD model for TLV7113030DDSE
Texas Instruments
1.8V 500mA LDO Voltage Regulator SOT-23-5
Lowest to $0.0941
ECAD model for TLV77318PDBV
Texas Instruments
Linear Voltage Regulator 3.3V 250mA 6-WSON
Lowest to $1.1909
ECAD model for TPS72733DSE
Texas Instruments
LDO Voltage Regulator 500mA Adjustable Output 6-WSON
Lowest to $0.4466
ECAD model for TPS73501DRV

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3091 $51.7092
25+ $4.0364 $100.9100
39+ $3.9000 $152.1000
56+ $3.6273 $203.1288
72+ $3.4910 $251.3520
90+ $3.3546 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention