Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 25μA
CMRR, PSRR (Typ) 82dB CMRR
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 035045-TS3702IPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3702IPT CAD Model

Description

The TS3702IPT is a precision dual comparator manufactured by STMicroelectronics, renowned for its high-quality electronic components. This comparator is designed to operate over a wide range of power supplies, from +2.7V to +16V, making it versatile for various applications in consumer, industrial, and automotive sectors.

Key Features

  • Low Power Consumption: The TS3702IPT is optimized for low power consumption, drawing a typical supply current of 20 µA at Vcc=5V, which is ideal for battery-powered and portable devices.
  • Wide Input Common-Mode Range: This device can handle input signals that extend from the negative supply to 1.5V below the positive supply, providing flexibility in various circuit configurations.
  • High Input Impedance: With a high input impedance design, it minimizes the current draw from the input sources, preserving the integrity of the original signal.
  • Fast Response Time: The TS3702IPT boasts a typical response time of 200 ns for TTL/CMOS-compatible output levels, ensuring quick and reliable performance for critical applications.
  • Push-Pull Outputs: The device features push-pull outputs that can sink or source current, eliminating the need for an external pull-up resistor.
  • Low Output Saturation Voltage: It also offers a low output saturation voltage, typically 250 mV at 4 mA, which helps to maintain signal integrity and reduce power loss.

Applications

The TS3702IPT is suitable for a wide array of applications, including but not limited to:

  • Limited Voltage Systems
  • Window Comparators
  • Battery Chargers
  • Switching Power Supplies
  • Motor Control
  • Delay Lines
  • Voltage Monitoring

Package and Quality

The device comes in a TSSOP-8 package, which is known for its small footprint and suitability for space-constrained applications. STMicroelectronics ensures that the TS3702IPT meets rigorous quality standards, providing reliable and consistent performance across a wide temperature range of -40°C to +125°C.

With its combination of low power consumption, precision, and versatility, the TS3702IPT is an excellent choice for designers looking to optimize their comparator circuits without compromising on quality or performance.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/LATCH 8UMAX
Need more? Email Us
ECAD model for MAX9691EUA+
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1180
ECAD model for LM393ADE4
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5219 $52.1900
235+ $0.4282 $100.6270
365+ $0.4149 $151.4385
500+ $0.4015 $200.7500
645+ $0.3881 $250.3245
865+ $0.3480 $301.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,163 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention