Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 80V
Output Voltage 1.22V
Output Voltage MAX 60V
Voltage Dropout (Maximum) 0.57V @ 20mA
Output Current 20mA
Operating Supply Current 20μA ~ 1mA
PSRR 70dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780894-LT3014IDD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3014
Introduction Date March 21, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3014IDD#PBF CAD Model

Description

Product Overview: LT3014IDD#PBF

The LT3014IDD#PBF is a high-performance, low dropout linear regulator from Linear Technology, designed to provide precision voltage regulation with a minimal voltage drop. This component is particularly well-suited for applications requiring a stable and reliable power supply, even under varying input conditions and load demands.

Key Features

  • Low Dropout Voltage: The LT3014IDD#PBF boasts an ultra-low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal.
  • Wide Input Voltage Range: With an input voltage range of 4V to 80V, this regulator can accommodate a broad spectrum of power sources, making it versatile for diverse applications.
  • Adjustable Output: Users can adjust the output voltage from 1.22V to 60V, providing flexibility to meet specific circuit requirements.
  • Low Quiescent Current: It features a low quiescent current, which is ideal for battery-powered and energy-sensitive applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating, enhancing its reliability and lifespan.
  • Stable with Low ESR Ceramic Capacitors: The LT3014IDD#PBF is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors.

Applications

The LT3014IDD#PBF is ideal for a range of applications that demand high voltage capabilities and precise regulation, including but not limited to:

  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Battery-Powered Devices
  • Portable Instruments

Package and Quality

This regulator is available in a 10-lead low-profile (0.75mm) DFN (3mm × 3mm) package, offering a compact solution for space-constrained applications. The LT3014IDD#PBF is also characterized for operation from −40°C to 125°C, ensuring reliable performance across a wide temperature range.

With its robust design and versatile features, the LT3014IDD#PBF from Linear Technology is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
Linear Voltage Regulator -2.5V 200mA SOT-23-5
Lowest to $0.4825
ECAD model for TPS72325DBV
Texas Instruments
Linear Voltage Regulator 3.3V 150mA SC-70-5
Lowest to $1.0420
ECAD model for TPS71733DCK
Texas Instruments
LDO Voltage Regulator 300mA 2.8V Fixed Output SOT-23-5
Lowest to $0.0745
ECAD model for TLV74328PDBV
Texas Instruments
Linear Voltage Regulator 1.1V 350mA 6-WSON
Lowest to $0.8932
ECAD model for TPS72011DRV
Texas Instruments
LDO Voltage Regulator 500mA Adjustable Output WSON-6
Lowest to $0.4466
ECAD model for TLV75101PDSQ
Texas Instruments
Dual Linear Voltage Regulator 200mA/200mA 3.0V/3.0V Output WSON-6
Lowest to $0.5955
ECAD model for TLV7113030DDSE
Texas Instruments
Linear Voltage Regulator 300mA 1V Output SOT-23-5
Lowest to $0.2978
ECAD model for TLV71210DBV
Texas Instruments
LDO Voltage Regulator 150mA 1.8V Fixed Output SOT-23-5
Lowest to $0.0596
ECAD model for TLV74118PDBV
Texas Instruments
1.8V 150mA LDO Voltage Regulator 2.5V to 30V Input
Lowest to $0.8932
ECAD model for TPS70918DRV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
17+ $6.6866 $113.6722
26+ $6.4776 $168.4176
36+ $6.2688 $225.6768
47+ $6.0598 $284.8106
62+ $5.4329 $336.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,050 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention