EN
  • EN
  • DE

STP5NB90FP

Part No STP5NB90FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 900V - 2.3 ohm - 5A - TO-220/TO-220FP PowerMESH MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194621-STP5NB90FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP5NB90FP CAD Model

Description

STP5NB90FP - Power MOSFET by STMicroelectronics

The STP5NB90FP is a high-performance Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is part of ST's STP series, which is renowned for its efficiency and reliability in power management applications. With its state-of-the-art technology, the STP5NB90FP is an ideal choice for designers looking for a robust and efficient power conversion component.

Key Features

  • Voltage Rating: The device boasts a high drain-source voltage (V<sub>DS) of 900V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle a continuous drain current (I<sub>D) of up to 4.4A, ensuring reliable performance in various electronic circuits.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of just 1.9Ω, the STP5NB90FP provides efficient power handling with minimal losses.
  • Fast Switching: The device is designed for fast switching, which is critical for reducing switching losses in power converters and inverters.
  • Robust Package: Encased in a TO-220FP package, the MOSFET offers a compact form factor along with excellent thermal performance.
  • High Avalanche Ruggedness: It is capable of withstanding high energy pulses in the avalanche and commutation modes, which is essential for applications that may experience unexpected voltage spikes.

Applications

The STP5NB90FP is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Lighting applications
  • Electronic ballasts for fluorescent lighting
  • Adapters and chargers

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP5NB90FP is no exception and has undergone rigorous testing to ensure it meets industry standards for quality and reliability. Whether for industrial, commercial, or consumer electronics, the STP5NB90FP is designed to deliver performance you can trust.

You May Also Be Interested in

Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess