Product Overview: LT3020IMS8-1.5
The LT3020IMS8-1.5 is a high-performance, low-dropout linear regulator (LDO) from Linear Technology, designed to deliver a fixed output voltage of 1.5V with an output current up to 100mA. This regulator features a low quiescent current of only 30µA, which makes it an excellent choice for battery-powered and energy-sensitive applications.
Key Features
- Stable Output: The LT3020IMS8-1.5 provides a stable and precise 1.5V output voltage, which is critical for sensitive electronics that require a consistent power supply.
- Low Dropout Voltage: With a low dropout voltage of typically 300mV at full load, this LDO can maintain regulation with minimal input-to-output differential, thus improving efficiency in systems with limited headroom.
- High Efficiency: The device's low quiescent current and low dropout voltage contribute to a high-efficiency power management solution, extending battery life in portable devices.
- Thermal Protection: Built-in thermal shutdown and current limit protections safeguard the device and the system from over-current and overheating scenarios.
- Noise Reduction: The LT3020IMS8-1.5 offers excellent noise performance, making it suitable for noise-sensitive applications such as precision instrumentation and RF systems.
- Small Footprint: Housed in an MSOP-8 package, this LDO regulator is designed for space-constrained applications, providing a compact power management solution without compromising performance.
Applications
This versatile LDO is ideal for a wide range of applications, including:
- Portable and battery-powered electronics
- Microprocessor and microcontroller supply
- Wireless and RF systems
- Data acquisition systems
- Medical devices
- Industrial controls
Product Specifications
Parameter
Value
Output Voltage
1.5V
Output Current
100mA
Dropout Voltage
300mV (Typical at Full Load)
Quiescent Current
30µA
Package
MSOP-8
The LT3020IMS8-1.5 is a reliable choice for design engineers looking for an LDO that combines low power consumption with high accuracy and a small package size.